Foster LED Power Supply Dimmable by Magnetic Low Voltage Dimmer 12V/24V 60W NEW!
If you have you been looking for a way to dim your LED Lights from a wall mounted dimmer, then this is the LED Power Supply for you. Use any compatible low voltage magnetic dimmer and dim your LED lights from 0-100%. This power supply is ETL Certified for North America and CE marked for Europe, tested to ANSI/UL 60950-1, CAN/CSA C22.2 No. 60950-1-03 and EN 60950-1. With a breakthrough short circuit and overload protection the 60w Foster Transformer can withstand a direct short circuit in excess of 15 days! Limited power source output allows for class 2 wiring. See more
Click For Product Data Sheet
ECO Light LED | |
---|---|
Product Category | Power Supplies |
Product Number | PS-FS-60-TD1 |
Product Name | Foster LED Power Supply Dimmable by Magnetic Low Voltag.. |
Type | DC Power Supply |