ifm electronic gmbh Switched-mode power supply 24 V DC DN1031

Description
For the regulated power supply for controllers, sensors, actuators, and industrial electronics Low power loss thanks to high efficiency High mains buffering time Particularly space-saving design Low heating of the control cabinet
Request a Quote Datasheet
Description
For the regulated power supply for controllers, sensors, actuators, and industrial electronics Low power loss thanks to high efficiency High mains buffering time Particularly space-saving design Low heating of the control cabinet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switched-mode power supply 24 V DC - DN1031 - ifm electronic gmbh
Essen, Germany
Switched-mode power supply 24 V DC
DN1031
Switched-mode power supply 24 V DC DN1031
For the regulated power supply for controllers, sensors, actuators, and industrial electronics Low power loss thanks to high efficiency High mains buffering time Particularly space-saving design Low heating of the control cabinet
  • For the regulated power supply for controllers, sensors, actuators, and industrial electronics
  • Low power loss thanks to high efficiency
  • High mains buffering time
  • Particularly space-saving design
  • Low heating of the control cabinet
Supplier's Site
Switched-mode power supply 24 V DC - DN1031 - ifm efector inc.
Malvern, PA, United States
Switched-mode power supply 24 V DC
DN1031
Switched-mode power supply 24 V DC DN1031
For the regulated power supply for controllers, sensors, actuators, and industrial electronics High efficiency for low power loss High mains buffering time Space-saving design Low heating of the control cabinet From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For the regulated power supply for controllers, sensors, actuators, and industrial electronics
  • High efficiency for low power loss
  • High mains buffering time
  • Space-saving design
  • Low heating of the control cabinet

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Switching Power Supplies - 101231 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
101231
Switching Power Supplies 101231
ifm electronic DN1031

ifm electronic DN1031

Supplier's Site
Industrial, DIN Rail Power Supplies - 2330-DN1031-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
2330-DN1031-ND
Industrial, DIN Rail Power Supplies 2330-DN1031-ND
AC/DC DIN RAIL SUPPLY 24V 60W

AC/DC DIN RAIL SUPPLY 24V 60W

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. RS Components, Ltd. DigiKey
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number DN1031 DN1031 101231 2330-DN1031-ND
Product Name Switched-mode power supply 24 V DC Switched-mode power supply 24 V DC Switching Power Supplies Industrial, DIN Rail Power Supplies
Type DC Power Supply DC Power Supply 1
Technology Switching Power Supply Switching Power Supply
Form Factor DIN Rail DIN Rail
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
DC Output Voltage 24.0 to 28.0 volts 24.0 to 28.0 volts 28.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
1100Vdc Input, 350W Rugged Industrial Quality DC-DC Converter - HVT 350-F7 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details