5 Vdc, 2 A, 10 W
Open Frame AC DC Converters 1 Output 5V 2A 85 ~ 264 VAC Input
AC/DC CONVERTER 5V 10W
CUI Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|
Product Category | Power Supplies | Power Supplies | Power Supplies |
Product Number | VOF-10B-S5 | 102-4241-ND | VOF-10B-S5 |
Product Name | Board Mount AC-DC Power Supply | AC DC Converters | Power Supplies - Board Mount - AC DC Converters |
Form Factor | Board Mount; Open Frame | Board Mount; Open Frame | |
DC Output Voltage | 5.0 volts | ||
DC Output Current | 2 amps | 2 amps | |
DC Output Power | 10 watts | ||
Number of Outputs | 1 # |