AC/DC CONVERTER 12V 30W
Enclosed AC DC Converters 1 Output 12V 2.5A 85 ~ 264 VAC Input
Acme Chip Technology Co., Limited | DigiKey | |
---|---|---|
Product Category | Power Supplies | Power Supplies |
Product Number | FSK-S30-12U | 102-1735-ND |
Product Name | Power Supplies - Board Mount - AC DC Converters | AC DC Converters |
Type | DC Power Supply | AC / DC Adapter; AC/DC Converter; 1 |
Technology | Switching Power Supply | |
Applications | ITE (Commercial) | |
Form Factor | Board Mount |