Non-Isolated PoL Module DC DC Converter 1 Output 9V 1A 13V - 36V Input
Non-Isolated PoL Module DC DC Converter 1 Output 9V 1A 13V - 36V Input
Non-Isolated PoL Module DC DC Converter 1 Output 9V 1A 13V - 36V Input
DC DC CONVERTER 9V 9W
DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|
Product Category | Power Supplies | Power Supplies |
Product Number | 102-5035-2-ND | V78E09-1000-SMT-TR |
Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
Type | DC-DC Converter; 1 | DC-DC Converter |
Form Factor | Board Mount | Board Mount |
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to ? C (-40 to ? F) |
Regulatory Compliance | ROHS COMP |