Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 21.6V - 26.4V Input
DigiKey | |
---|---|
Product Category | Power Supplies |
Product Number | 102-1392-2-ND |
Product Name | DC DC Converters |
Type | DC-DC Converter; 1 |
Form Factor | Board Mount |
Operating Temperature | -40 to 85 C (-40 to 185 F) |