Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 21.6V - 26.4V Input
DigiKey | |
---|---|
Product Category | Power Supplies |
Product Number | 102-1391-1-ND |
Product Name | DC DC Converters |
Type | DC-DC Converter; 1 |
Form Factor | Board Mount |
Operating Temperature | -40 to 85 C (-40 to 185 F) |