24 V, 12.5 A, 300 W
Open Frame AC DC Converters 1 Output 24V 12.5A 90 ~ 264 VAC Input
CUI Inc. | DigiKey | |
---|---|---|
Product Category | Power Supplies | Power Supplies |
Product Number | VMS-300A-24 | 102-4125-ND |
Product Name | Chassis Mount AC-DC Power Supply | AC DC Converters |
Type | AC/DC Converter; Medical Power Supply | AC / DC Adapter; AC/DC Converter; Medical Power Supply; 1 |
Form Factor | Open Frame | Open Frame |
Features | Power Factor Correction | Power Factor Correction |
DC Output Voltage | 24.0 volts | |
DC Output Current | 12.5 amps |