Comdel, Inc. Virtual-Quad RF Power Supply CXV 600S

Description
The CXV600S Virtual-Quad series RF generator is the ideal solution for applications requiring RF power to be delivered into one of four different locations. With four complete user interfaces, the Virtual-Quad appears as four separate RF generators to the system controller. This allows for significant cost savings for applications requiring multiple, non-simultaneous RF generation. Equipment space requirements are also greatly reduced, as the Virtual-Quad requires only 5.25"H x 19"W of rack area. Based on the CX600S, the Virtual-Quad provides robust and very stable RF power from Comdel's patented S Technology. Features: Patented S-Technology provides ultra-stable output. This stabilizing technology optimizes amplifier performance, reducing power-gain changes caused by plasma impedance fluctuations. ETL Marked for product safety Local control via encoder and softkey inputs Standard RS-232 and analog/digital control Active front panel with full controls and programmable microprocessor Control circuitry ensures consistency during high VSWR conditions
Datasheet
Description
The CXV600S Virtual-Quad series RF generator is the ideal solution for applications requiring RF power to be delivered into one of four different locations. With four complete user interfaces, the Virtual-Quad appears as four separate RF generators to the system controller. This allows for significant cost savings for applications requiring multiple, non-simultaneous RF generation. Equipment space requirements are also greatly reduced, as the Virtual-Quad requires only 5.25"H x 19"W of rack area. Based on the CX600S, the Virtual-Quad provides robust and very stable RF power from Comdel's patented S Technology. Features: Patented S-Technology provides ultra-stable output. This stabilizing technology optimizes amplifier performance, reducing power-gain changes caused by plasma impedance fluctuations. ETL Marked for product safety Local control via encoder and softkey inputs Standard RS-232 and analog/digital control Active front panel with full controls and programmable microprocessor Control circuitry ensures consistency during high VSWR conditions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Virtual-Quad RF Power Supply - CXV 600S - Comdel, Inc.
Gloucester, MA, USA
Virtual-Quad RF Power Supply
CXV 600S
Virtual-Quad RF Power Supply CXV 600S
The CXV600S Virtual-Quad series RF generator is the ideal solution for applications requiring RF power to be delivered into one of four different locations. With four complete user interfaces, the Virtual-Quad appears as four separate RF generators to the system controller. This allows for significant cost savings for applications requiring multiple, non-simultaneous RF generation. Equipment space requirements are also greatly reduced, as the Virtual-Quad requires only 5.25"H x 19"W of rack area. Based on the CX600S, the Virtual-Quad provides robust and very stable RF power from Comdel's patented S Technology. Features: Patented S-Technology provides ultra-stable output. This stabilizing technology optimizes amplifier performance, reducing power-gain changes caused by plasma impedance fluctuations. ETL Marked for product safety Local control via encoder and softkey inputs Standard RS-232 and analog/digital control Active front panel with full controls and programmable microprocessor Control circuitry ensures consistency during high VSWR conditions

The CXV600S Virtual-Quad series RF generator is the ideal solution for applications requiring RF power to be delivered into one of four different locations. With four complete user interfaces, the Virtual-Quad appears as four separate RF generators to the system controller. This allows for significant cost savings for applications requiring multiple, non-simultaneous RF generation. Equipment space requirements are also greatly reduced, as the Virtual-Quad requires only 5.25"H x 19"W of rack area. Based on the CX600S, the Virtual-Quad provides robust and very stable RF power from Comdel's patented S Technology.

Features:

  • Patented S-Technology provides ultra-stable output. This stabilizing technology optimizes amplifier performance, reducing power-gain changes caused by plasma impedance fluctuations.
  • ETL Marked for product safety
  • Local control via encoder and softkey inputs
  • Standard RS-232 and analog/digital control
  • Active front panel with full controls and programmable microprocessor
  • Control circuitry ensures consistency during high VSWR conditions
Supplier's Site Datasheet

Technical Specifications

  Comdel, Inc.
Product Category Power Supplies
Product Number CXV 600S
Product Name Virtual-Quad RF Power Supply
Type RF Generator; Plasma Power Supply
Form Factor Rack Mount
Applications High Frequency, Semiconductor/Thin Film, Fixed and variable frequency, solar cell
Operating Temperature 60 C (140 F)
DC Output Voltage 0.0 to 10.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP3303C 3Ch Classic-Series Programmable Linear DC Power Supply - UDP3303C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
Battery Back Up - 1134929 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switching Power Supplies - 1227823 - RS Components, Ltd.
Specs
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
View Details