Comdel, Inc. CLB Series - Low Frequency RF Power CLB 2500

Description
Comdel's Superior Design and Reliability in a Small, Lightweight Package Performance: RF generators from the CLB product family are available in power ranges from 2500 to 12,000 Watts at a single frequency in the 20 kHz to 2 MHz band. The CLB 2500 provides 2500 watts of power. The Turbotune Technology within the unit allows frequency tuning by automatically varying its output frequency +/-10% around its nominal frequency. The solid-state design provides precise and repeatable power control, ultra-stable output and low cost of ownership. The design of the CLB series is based on Comdel's proven RF amplifier technology. Applications: The CLB series is designed to meet the performance demand in RF-driven plasma systems for semiconductor processing. Applications include etch, RIE, parallel plate, ICP, RF sputtering, CVD and PVD, as well as induction and dielectric heating processes in industrial systems. Features: Small, lightweight packaging Standard power ranges: 2500, 3000, 5000, 6000, 12,000 Watts Any single frequency from 20 kHz to 2 MHz, varying +/-10% Phase lock tuning or software algorithm Designed to meet ETL and SEMI F47 directives Forward or Delivered power mode regulation
Datasheet
Description
Comdel's Superior Design and Reliability in a Small, Lightweight Package Performance: RF generators from the CLB product family are available in power ranges from 2500 to 12,000 Watts at a single frequency in the 20 kHz to 2 MHz band. The CLB 2500 provides 2500 watts of power. The Turbotune Technology within the unit allows frequency tuning by automatically varying its output frequency +/-10% around its nominal frequency. The solid-state design provides precise and repeatable power control, ultra-stable output and low cost of ownership. The design of the CLB series is based on Comdel's proven RF amplifier technology. Applications: The CLB series is designed to meet the performance demand in RF-driven plasma systems for semiconductor processing. Applications include etch, RIE, parallel plate, ICP, RF sputtering, CVD and PVD, as well as induction and dielectric heating processes in industrial systems. Features: Small, lightweight packaging Standard power ranges: 2500, 3000, 5000, 6000, 12,000 Watts Any single frequency from 20 kHz to 2 MHz, varying +/-10% Phase lock tuning or software algorithm Designed to meet ETL and SEMI F47 directives Forward or Delivered power mode regulation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CLB Series - Low Frequency RF Power - CLB 2500 - Comdel, Inc.
Gloucester, MA, USA
CLB Series - Low Frequency RF Power
CLB 2500
CLB Series - Low Frequency RF Power CLB 2500
Comdel's Superior Design and Reliability in a Small, Lightweight Package Performance: RF generators from the CLB product family are available in power ranges from 2500 to 12,000 Watts at a single frequency in the 20 kHz to 2 MHz band. The CLB 2500 provides 2500 watts of power. The Turbotune Technology within the unit allows frequency tuning by automatically varying its output frequency +/-10% around its nominal frequency. The solid-state design provides precise and repeatable power control, ultra-stable output and low cost of ownership. The design of the CLB series is based on Comdel's proven RF amplifier technology. Applications: The CLB series is designed to meet the performance demand in RF-driven plasma systems for semiconductor processing. Applications include etch, RIE, parallel plate, ICP, RF sputtering, CVD and PVD, as well as induction and dielectric heating processes in industrial systems. Features: Small, lightweight packaging Standard power ranges: 2500, 3000, 5000, 6000, 12,000 Watts Any single frequency from 20 kHz to 2 MHz, varying +/-10% Phase lock tuning or software algorithm Designed to meet ETL and SEMI F47 directives Forward or Delivered power mode regulation

Comdel's Superior Design and Reliability in a Small, Lightweight Package

Performance:
RF generators from the CLB product family are available in power ranges from 2500 to 12,000 Watts at a single frequency in the 20 kHz to 2 MHz band. The CLB 2500 provides 2500 watts of power. The Turbotune Technology within the unit allows frequency tuning by automatically varying its output frequency +/-10% around its nominal frequency. The solid-state design provides precise and repeatable power control, ultra-stable output and low cost of ownership. The design of the CLB series is based on Comdel's proven RF amplifier technology.
Applications:
The CLB series is designed to meet the performance demand in RF-driven plasma systems for semiconductor processing. Applications include etch, RIE, parallel plate, ICP, RF sputtering, CVD and PVD, as well as induction and dielectric heating processes in industrial systems.

Features:

  • Small, lightweight packaging
  • Standard power ranges: 2500, 3000, 5000, 6000, 12,000 Watts
  • Any single frequency from 20 kHz to 2 MHz, varying +/-10%
  • Phase lock tuning or software algorithm
  • Designed to meet ETL and SEMI F47 directives
  • Forward or Delivered power mode regulation
Supplier's Site Datasheet

Technical Specifications

  Comdel, Inc.
Product Category Power Supplies
Product Number CLB 2500
Product Name CLB Series - Low Frequency RF Power
Type RF Generator; Plasma Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

UDP6721 180W Basic DC Switching Power Supply 60V/8A - UDP6721 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
PowerFlex 750 Bus Supplies - 20J1F3D2K0JNDNNNNN-C1-P16-P50 - Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details
Switching Power Supplies - 1227596 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details