Comdel, Inc. CLF Series - Low Frequency RF Power CLF 1000 Full Rack

Description
Stable, Reliable, Low Frequency Power for Industrial Heating and Plasma Processing Applications Performance: The CLF series generators provide stable process power up to 5 kW. The CLF 1000 provides 1000 watts of power. The full- rack models operate at any fixed frequency from 20 to 450 kHz or auto-tuned up to +/- 15% bandwidth. In many applications, the combination of auto-tune and excess power headroom will allow delivery of power to changing reactive loads without the need for mechanically tuned matching networks. Applications: The CLF series is designed to meet the performance demand in RF-driven plasma systems for semiconductor processing. Applications include etch, RIE, parallel plate, ICP, RF sputtering, CVD and PVD, as well as induction and dielectric heating processes in industrial systems. Features: Output power leveled on delivered power No preventative maintenance required, maximum generator uptime Protection circuits safeguard amplifiers from over-voltage, over-current and over-power operating conditions Fast auto-tune circuitry on full-rack models
Datasheet
Description
Stable, Reliable, Low Frequency Power for Industrial Heating and Plasma Processing Applications Performance: The CLF series generators provide stable process power up to 5 kW. The CLF 1000 provides 1000 watts of power. The full- rack models operate at any fixed frequency from 20 to 450 kHz or auto-tuned up to +/- 15% bandwidth. In many applications, the combination of auto-tune and excess power headroom will allow delivery of power to changing reactive loads without the need for mechanically tuned matching networks. Applications: The CLF series is designed to meet the performance demand in RF-driven plasma systems for semiconductor processing. Applications include etch, RIE, parallel plate, ICP, RF sputtering, CVD and PVD, as well as induction and dielectric heating processes in industrial systems. Features: Output power leveled on delivered power No preventative maintenance required, maximum generator uptime Protection circuits safeguard amplifiers from over-voltage, over-current and over-power operating conditions Fast auto-tune circuitry on full-rack models
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CLF Series - Low Frequency RF Power - CLF 1000 Full Rack - Comdel, Inc.
Gloucester, MA, USA
CLF Series - Low Frequency RF Power
CLF 1000 Full Rack
CLF Series - Low Frequency RF Power CLF 1000 Full Rack
Stable, Reliable, Low Frequency Power for Industrial Heating and Plasma Processing Applications Performance: The CLF series generators provide stable process power up to 5 kW. The CLF 1000 provides 1000 watts of power. The full- rack models operate at any fixed frequency from 20 to 450 kHz or auto-tuned up to +/- 15% bandwidth. In many applications, the combination of auto-tune and excess power headroom will allow delivery of power to changing reactive loads without the need for mechanically tuned matching networks. Applications: The CLF series is designed to meet the performance demand in RF-driven plasma systems for semiconductor processing. Applications include etch, RIE, parallel plate, ICP, RF sputtering, CVD and PVD, as well as induction and dielectric heating processes in industrial systems. Features: Output power leveled on delivered power No preventative maintenance required, maximum generator uptime Protection circuits safeguard amplifiers from over-voltage, over-current and over-power operating conditions Fast auto-tune circuitry on full-rack models

Stable, Reliable, Low Frequency Power for Industrial Heating and Plasma Processing Applications

Performance:
The CLF series generators provide stable process power up to 5 kW. The CLF 1000 provides 1000 watts of power. The full- rack models operate at any fixed frequency from 20 to 450 kHz or auto-tuned up to +/- 15% bandwidth. In many applications, the combination of auto-tune and excess power headroom will allow delivery of power to changing reactive loads without the need for mechanically tuned matching networks.
Applications:
The CLF series is designed to meet the performance demand in RF-driven plasma systems for semiconductor processing. Applications include etch, RIE, parallel plate, ICP, RF sputtering, CVD and PVD, as well as induction and dielectric heating processes in industrial systems.

Features:

  • Output power leveled on delivered power
  • No preventative maintenance required, maximum generator uptime
  • Protection circuits safeguard amplifiers from over-voltage, over-current and over-power operating conditions
  • Fast auto-tune circuitry on full-rack models
Supplier's Site Datasheet

Technical Specifications

  Comdel, Inc.
Product Category Power Supplies
Product Number CLF 1000 Full Rack
Product Name CLF Series - Low Frequency RF Power
Type RF Generator; Plasma Power Supply
Form Factor Rack Mount
Applications Semiconductor/Thin Film, RIE, ICP, PVD, Semiconductor Processing
Features Adjustable Frequency; Pure Sine Output; Cooling by Forced Air
DC Output Power 1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details
2000A Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction - reversing-hard-chrome-plated-rectifier-with-positive-and-negative-direction-1 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details