Comdel, Inc. CPS Series - High Frequency RF Power CPS 500

Description
Solid, Reliable Engineering that Improves Process Results Performance: With millions of hours in the field, Comdel’s CPS series generators have proven their ability to withstand erratic loads. Patented S-Technology provides optimized amplifier performance for ultra-stable output by reducing power gain changes due to plasma impedance fluctuations. S-Technology helps eliminate headaches from transmission line length, mismatch conditions and process reliability issues. Applications: The CPS series is designed to meet the performance demand in RF-driven plasma systems for semiconductor processing. Applications include etch, RIE, parallel plate, ICP, RF sputtering, CVD and PVD, as well as induction and dielectric heating processes in industrial systems. Features: Solid state for long life and low maintenance Class “C” linear design assures stability ETL Marked and SEMI F47 compliant Control circuitry ensures consistency during high VSWR conditions Output transistors are beta-matched to assure reliability Broadband, low “Q” circuits inhibit “squeeging” and self-resonant oscillations
Datasheet
Description
Solid, Reliable Engineering that Improves Process Results Performance: With millions of hours in the field, Comdel’s CPS series generators have proven their ability to withstand erratic loads. Patented S-Technology provides optimized amplifier performance for ultra-stable output by reducing power gain changes due to plasma impedance fluctuations. S-Technology helps eliminate headaches from transmission line length, mismatch conditions and process reliability issues. Applications: The CPS series is designed to meet the performance demand in RF-driven plasma systems for semiconductor processing. Applications include etch, RIE, parallel plate, ICP, RF sputtering, CVD and PVD, as well as induction and dielectric heating processes in industrial systems. Features: Solid state for long life and low maintenance Class “C” linear design assures stability ETL Marked and SEMI F47 compliant Control circuitry ensures consistency during high VSWR conditions Output transistors are beta-matched to assure reliability Broadband, low “Q” circuits inhibit “squeeging” and self-resonant oscillations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPS Series - High Frequency RF Power - CPS 500 - Comdel, Inc.
Gloucester, MA, USA
CPS Series - High Frequency RF Power
CPS 500
CPS Series - High Frequency RF Power CPS 500
Solid, Reliable Engineering that Improves Process Results Performance: With millions of hours in the field, Comdel’s CPS series generators have proven their ability to withstand erratic loads. Patented S-Technology provides optimized amplifier performance for ultra-stable output by reducing power gain changes due to plasma impedance fluctuations. S-Technology helps eliminate headaches from transmission line length, mismatch conditions and process reliability issues. Applications: The CPS series is designed to meet the performance demand in RF-driven plasma systems for semiconductor processing. Applications include etch, RIE, parallel plate, ICP, RF sputtering, CVD and PVD, as well as induction and dielectric heating processes in industrial systems. Features: Solid state for long life and low maintenance Class “C” linear design assures stability ETL Marked and SEMI F47 compliant Control circuitry ensures consistency during high VSWR conditions Output transistors are beta-matched to assure reliability Broadband, low “Q” circuits inhibit “squeeging” and self-resonant oscillations

Solid, Reliable Engineering that Improves Process Results

Performance:
With millions of hours in the field, Comdel’s CPS series generators have proven their ability to withstand erratic loads. Patented S-Technology provides optimized amplifier performance for ultra-stable output by reducing power gain changes due to plasma impedance fluctuations. S-Technology helps eliminate headaches from transmission line length, mismatch conditions and process reliability issues.
Applications:
The CPS series is designed to meet the performance demand in RF-driven plasma systems for semiconductor processing. Applications include etch, RIE, parallel plate, ICP, RF sputtering, CVD and PVD, as well as induction and dielectric heating processes in industrial systems.

Features:

  • Solid state for long life and low maintenance
  • Class “C” linear design assures stability
  • ETL Marked and SEMI F47 compliant
  • Control circuitry ensures consistency during high VSWR conditions
  • Output transistors are beta-matched to assure reliability
  • Broadband, low “Q” circuits inhibit “squeeging” and self-resonant oscillations
Supplier's Site Datasheet

Technical Specifications

  Comdel, Inc.
Product Category Power Supplies
Product Number CPS 500
Product Name CPS Series - High Frequency RF Power
Type RF Generator; Plasma Power Supply
Form Factor Rack Mount
Applications High Frequency, Semiconductor/Thin Film, Etch, RIE, ICP, RF Sputtering, CVD
Features Adjustable Frequency (optional feature); Pure Sine Output; Custom Configured Interface
DC Output Power 500 watts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Power Supplies - 5000011494-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Hard Chrome Electroplating Pulse Anode Hard Oxidation High-Power High-Frequency Rectifier - No.1601570305377 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply; SCR Power Supply
Form Factor Desktop / Free Standing
View Details
Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details