Comdel, Inc. CLF Series - Low Frequency RF Power CLF 500 Full Rack

Description
Stable, Reliable, Low Frequency Power for Industrial Heating and Plasma Processing Applications Performance: The CLF series generators provide stable process power up to 5 kW. The CLF 500 provides 500 watts of power. The full- rack models operate at any fixed frequency from 20 to 450 kHz or auto-tuned up to +/- 15% bandwidth. In many applications, the combination of auto-tune and excess power headroom will allow delivery of power to changing reactive loads without the need for mechanically tuned matching networks. Applications: The CLF series is designed to meet the performance demand in RF-driven plasma systems for semiconductor processing. Applications include etch, RIE, parallel plate, ICP, RF sputtering, CVD and PVD, as well as induction and dielectric heating processes in industrial systems. Features: Output power leveled on delivered power No preventative maintenance required, maximum generator uptime Protection circuits safeguard amplifiers from over-voltage, over-current and over-power operating conditions Fast auto-tune circuitry on full-rack models
Datasheet
Description
Stable, Reliable, Low Frequency Power for Industrial Heating and Plasma Processing Applications Performance: The CLF series generators provide stable process power up to 5 kW. The CLF 500 provides 500 watts of power. The full- rack models operate at any fixed frequency from 20 to 450 kHz or auto-tuned up to +/- 15% bandwidth. In many applications, the combination of auto-tune and excess power headroom will allow delivery of power to changing reactive loads without the need for mechanically tuned matching networks. Applications: The CLF series is designed to meet the performance demand in RF-driven plasma systems for semiconductor processing. Applications include etch, RIE, parallel plate, ICP, RF sputtering, CVD and PVD, as well as induction and dielectric heating processes in industrial systems. Features: Output power leveled on delivered power No preventative maintenance required, maximum generator uptime Protection circuits safeguard amplifiers from over-voltage, over-current and over-power operating conditions Fast auto-tune circuitry on full-rack models
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CLF Series - Low Frequency RF Power - CLF 500 Full Rack - Comdel, Inc.
Gloucester, MA, USA
CLF Series - Low Frequency RF Power
CLF 500 Full Rack
CLF Series - Low Frequency RF Power CLF 500 Full Rack
Stable, Reliable, Low Frequency Power for Industrial Heating and Plasma Processing Applications Performance: The CLF series generators provide stable process power up to 5 kW. The CLF 500 provides 500 watts of power. The full- rack models operate at any fixed frequency from 20 to 450 kHz or auto-tuned up to +/- 15% bandwidth. In many applications, the combination of auto-tune and excess power headroom will allow delivery of power to changing reactive loads without the need for mechanically tuned matching networks. Applications: The CLF series is designed to meet the performance demand in RF-driven plasma systems for semiconductor processing. Applications include etch, RIE, parallel plate, ICP, RF sputtering, CVD and PVD, as well as induction and dielectric heating processes in industrial systems. Features: Output power leveled on delivered power No preventative maintenance required, maximum generator uptime Protection circuits safeguard amplifiers from over-voltage, over-current and over-power operating conditions Fast auto-tune circuitry on full-rack models

Stable, Reliable, Low Frequency Power for Industrial Heating and Plasma Processing Applications

Performance:
The CLF series generators provide stable process power up to 5 kW. The CLF 500 provides 500 watts of power. The full- rack models operate at any fixed frequency from 20 to 450 kHz or auto-tuned up to +/- 15% bandwidth. In many applications, the combination of auto-tune and excess power headroom will allow delivery of power to changing reactive loads without the need for mechanically tuned matching networks.
Applications:
The CLF series is designed to meet the performance demand in RF-driven plasma systems for semiconductor processing. Applications include etch, RIE, parallel plate, ICP, RF sputtering, CVD and PVD, as well as induction and dielectric heating processes in industrial systems.

Features:

  • Output power leveled on delivered power
  • No preventative maintenance required, maximum generator uptime
  • Protection circuits safeguard amplifiers from over-voltage, over-current and over-power operating conditions
  • Fast auto-tune circuitry on full-rack models
Supplier's Site Datasheet

Technical Specifications

  Comdel, Inc.
Product Category Power Supplies
Product Number CLF 500 Full Rack
Product Name CLF Series - Low Frequency RF Power
Type RF Generator; Plasma Power Supply
Form Factor Rack Mount
Applications Semiconductor/Thin Film, RIE, ICP, PVD, Semiconductor Processing
Features Adjustable Frequency; Pure Sine Output; Cooling by Forced Air
DC Output Power 500 watts
Unlock Full Specs
to access all available technical data

Similar Products

UDP3305S 4Ch Performance-Series Programmable Linear DC Power Supply - UDP3305S - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
Power Supply XLP 15 W Power Supply - 1606-XLP15A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
DC Output Voltage 5.0 to 5.5 volts
View Details
2 suppliers
Switching Power Supplies - 1227778 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 9.0 volts
View Details