Comdel, Inc. CLB Series - Low Frequency RF Power CLB 5000

Description
Comdel's Superior Design and Reliability in a Small, Lightweight Package Performance: RF generators from the CLB product family are available in power ranges from 2500 to 12,000 Watts at a single frequency in the 20 kHz to 2 MHz band. The CLB 5000 provides 5000 watts of power. The Turbotune Technology within the unit allows frequency tuning by automatically varying its output frequency +/-10% around its nominal frequency. The solid-state design provides precise and repeatable power control, ultra-stable output and low cost of ownership. The design of the CLB series is based on Comdel's proven RF amplifier technology. Applications: The CLB series is designed to meet the performance demand in RF-driven plasma systems for semiconductor processing. Applications include etch, RIE, parallel plate, ICP, RF sputtering, CVD and PVD, as well as induction and dielectric heating processes in industrial systems. Features: Small, lightweight packaging Standard power ranges: 2500, 3000, 5000, 6000, 12,000 Watts Any single frequency from 20 kHz to 2 MHz, varying +/-10% Phase lock tuning or software algorithm Designed to meet ETL and SEMI F47 directives Forward or Delivered power mode regulation
Datasheet
Description
Comdel's Superior Design and Reliability in a Small, Lightweight Package Performance: RF generators from the CLB product family are available in power ranges from 2500 to 12,000 Watts at a single frequency in the 20 kHz to 2 MHz band. The CLB 5000 provides 5000 watts of power. The Turbotune Technology within the unit allows frequency tuning by automatically varying its output frequency +/-10% around its nominal frequency. The solid-state design provides precise and repeatable power control, ultra-stable output and low cost of ownership. The design of the CLB series is based on Comdel's proven RF amplifier technology. Applications: The CLB series is designed to meet the performance demand in RF-driven plasma systems for semiconductor processing. Applications include etch, RIE, parallel plate, ICP, RF sputtering, CVD and PVD, as well as induction and dielectric heating processes in industrial systems. Features: Small, lightweight packaging Standard power ranges: 2500, 3000, 5000, 6000, 12,000 Watts Any single frequency from 20 kHz to 2 MHz, varying +/-10% Phase lock tuning or software algorithm Designed to meet ETL and SEMI F47 directives Forward or Delivered power mode regulation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CLB Series - Low Frequency RF Power - CLB 5000 - Comdel, Inc.
Gloucester, MA, USA
CLB Series - Low Frequency RF Power
CLB 5000
CLB Series - Low Frequency RF Power CLB 5000
Comdel's Superior Design and Reliability in a Small, Lightweight Package Performance: RF generators from the CLB product family are available in power ranges from 2500 to 12,000 Watts at a single frequency in the 20 kHz to 2 MHz band. The CLB 5000 provides 5000 watts of power. The Turbotune Technology within the unit allows frequency tuning by automatically varying its output frequency +/-10% around its nominal frequency. The solid-state design provides precise and repeatable power control, ultra-stable output and low cost of ownership. The design of the CLB series is based on Comdel's proven RF amplifier technology. Applications: The CLB series is designed to meet the performance demand in RF-driven plasma systems for semiconductor processing. Applications include etch, RIE, parallel plate, ICP, RF sputtering, CVD and PVD, as well as induction and dielectric heating processes in industrial systems. Features: Small, lightweight packaging Standard power ranges: 2500, 3000, 5000, 6000, 12,000 Watts Any single frequency from 20 kHz to 2 MHz, varying +/-10% Phase lock tuning or software algorithm Designed to meet ETL and SEMI F47 directives Forward or Delivered power mode regulation

Comdel's Superior Design and Reliability in a Small, Lightweight Package

Performance:
RF generators from the CLB product family are available in power ranges from 2500 to 12,000 Watts at a single frequency in the 20 kHz to 2 MHz band. The CLB 5000 provides 5000 watts of power. The Turbotune Technology within the unit allows frequency tuning by automatically varying its output frequency +/-10% around its nominal frequency. The solid-state design provides precise and repeatable power control, ultra-stable output and low cost of ownership. The design of the CLB series is based on Comdel's proven RF amplifier technology.
Applications:
The CLB series is designed to meet the performance demand in RF-driven plasma systems for semiconductor processing. Applications include etch, RIE, parallel plate, ICP, RF sputtering, CVD and PVD, as well as induction and dielectric heating processes in industrial systems.

Features:

  • Small, lightweight packaging
  • Standard power ranges: 2500, 3000, 5000, 6000, 12,000 Watts
  • Any single frequency from 20 kHz to 2 MHz, varying +/-10%
  • Phase lock tuning or software algorithm
  • Designed to meet ETL and SEMI F47 directives
  • Forward or Delivered power mode regulation
Supplier's Site Datasheet

Technical Specifications

  Comdel, Inc.
Product Category Power Supplies
Product Number CLB 5000
Product Name CLB Series - Low Frequency RF Power
Type RF Generator; Plasma Power Supply
Applications Semiconductor/Thin Film, PVD, CVD, RF Sputtering
Operating Temperature 60 C (140 F)
DC Output Voltage 0.0 to 10.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC DC Desktop, Wall Power Adapters - PWRACAWALL16V1A-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 16.0 volts
View Details
Hard Chrome Electroplating Pulse Anode Hard Oxidation High-Power High-Frequency Rectifier - No.1601570305377 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply; SCR Power Supply
Form Factor Desktop / Free Standing
View Details
Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details