Comdel, Inc. CLX Series - Low Frequency RF Power CLX 2500

Description
Proven Reliability in Plasma Vacuum Systems Worldwide Performance: The CLX series low frequency RF power supplies are available in power ranges from 600 to 10,000 Watts with fixed frequencies from 20 kHz to 2 MHz, and frequency agile capability up to 10% bandwidth. The CLX 2500 provides 2500 watts of power. The solid-state design provides low cost of ownership with high reliability. Applications: The CLX series is designed to meet the performance demand in RF-driven plasma systems for semiconductor processing. Applications include etch, RIE, parallel plate, ICP, RF sputtering, CVD and PVD, as well as induction and dielectric heating processes in industrial systems. Features: Reliable amplifier design with millions of trouble-free hours driving plasma systems worldwide Local control via encoder and softkey inputs Standard RS-232 and analog/digital control Control circuitry ensures consistency during high VSWR conditions Unique power monitoring measures delivered power into any impedance load Active front panel with full controls and programmable microprocessor
Datasheet
Description
Proven Reliability in Plasma Vacuum Systems Worldwide Performance: The CLX series low frequency RF power supplies are available in power ranges from 600 to 10,000 Watts with fixed frequencies from 20 kHz to 2 MHz, and frequency agile capability up to 10% bandwidth. The CLX 2500 provides 2500 watts of power. The solid-state design provides low cost of ownership with high reliability. Applications: The CLX series is designed to meet the performance demand in RF-driven plasma systems for semiconductor processing. Applications include etch, RIE, parallel plate, ICP, RF sputtering, CVD and PVD, as well as induction and dielectric heating processes in industrial systems. Features: Reliable amplifier design with millions of trouble-free hours driving plasma systems worldwide Local control via encoder and softkey inputs Standard RS-232 and analog/digital control Control circuitry ensures consistency during high VSWR conditions Unique power monitoring measures delivered power into any impedance load Active front panel with full controls and programmable microprocessor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CLX Series - Low Frequency RF Power - CLX 2500 - Comdel, Inc.
Gloucester, MA, USA
CLX Series - Low Frequency RF Power
CLX 2500
CLX Series - Low Frequency RF Power CLX 2500
Proven Reliability in Plasma Vacuum Systems Worldwide Performance: The CLX series low frequency RF power supplies are available in power ranges from 600 to 10,000 Watts with fixed frequencies from 20 kHz to 2 MHz, and frequency agile capability up to 10% bandwidth. The CLX 2500 provides 2500 watts of power. The solid-state design provides low cost of ownership with high reliability. Applications: The CLX series is designed to meet the performance demand in RF-driven plasma systems for semiconductor processing. Applications include etch, RIE, parallel plate, ICP, RF sputtering, CVD and PVD, as well as induction and dielectric heating processes in industrial systems. Features: Reliable amplifier design with millions of trouble-free hours driving plasma systems worldwide Local control via encoder and softkey inputs Standard RS-232 and analog/digital control Control circuitry ensures consistency during high VSWR conditions Unique power monitoring measures delivered power into any impedance load Active front panel with full controls and programmable microprocessor

Proven Reliability in Plasma Vacuum Systems Worldwide

Performance:
The CLX series low frequency RF power supplies are available in power ranges from 600 to 10,000 Watts with fixed frequencies from 20 kHz to 2 MHz, and frequency agile capability up to 10% bandwidth. The CLX 2500 provides 2500 watts of power. The solid-state design provides low cost of ownership with high reliability.
Applications:
The CLX series is designed to meet the performance demand in RF-driven plasma systems for semiconductor processing. Applications include etch, RIE, parallel plate, ICP, RF sputtering, CVD and PVD, as well as induction and dielectric heating processes in industrial systems.

Features:

  • Reliable amplifier design with millions of trouble-free hours driving plasma systems worldwide
  • Local control via encoder and softkey inputs
  • Standard RS-232 and analog/digital control
  • Control circuitry ensures consistency during high VSWR conditions
  • Unique power monitoring measures delivered power into any impedance load
  • Active front panel with full controls and programmable microprocessor
Supplier's Site Datasheet

Technical Specifications

  Comdel, Inc.
Product Category Power Supplies
Product Number CLX 2500
Product Name CLX Series - Low Frequency RF Power
Type RF Generator; Plasma Power Supply
Form Factor Rack Mount
Applications Semiconductor/Thin Film, Semiconductor Processing, RIE, CVD, PVD
Features Adjustable Frequency; Pure Sine Output; Unique Power Monitoring
DC Output Power 2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

UDP4303S 4Ch Precision Linear DC Power Supply - UDP4303S - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details
Power Supply XLP 50 W Power Supply - 1606-XLP50EZ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
DC Output Voltage 24.0 to 28.0 volts
View Details
Bench Power Supplies - 1233670 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 20.0 volts
DC Output Current 10 amps
View Details