Cole-Parmer Instek PSW 30-36 DC Power Supply, 30V, 36A GO-20050-11

Description
• Powerful stretch with multirange technology • Constant power output for multirange voltage and current operation • Constant voltage and current priority—ideal for battery and LED industries • Adjustable slew rate for added flexibility • Series and parallel configuration capabilities • High efficiency and high power density • USB, LAN, and analog control standard interfaces, with optional USB-GPIB adapter

Suppliers

Company
Product
Description
Supplier Links
Instek PSW 30-36 DC Power Supply, 30V, 36A - GO-20050-11 - Cole-Parmer
Vernon Hills, IL, United States
Instek PSW 30-36 DC Power Supply, 30V, 36A
GO-20050-11
Instek PSW 30-36 DC Power Supply, 30V, 36A GO-20050-11
• Powerful stretch with multirange technology • Constant power output for multirange voltage and current operation • Constant voltage and current priority—ideal for battery and LED industries • Adjustable slew rate for added flexibility • Series and parallel configuration capabilities • High efficiency and high power density • USB, LAN, and analog control standard interfaces, with optional USB-GPIB adapter

• Powerful stretch with multirange technology
• Constant power output for multirange voltage and current operation
• Constant voltage and current priority—ideal for battery and LED industries
• Adjustable slew rate for added flexibility
• Series and parallel configuration capabilities
• High efficiency and high power density
• USB, LAN, and analog control standard interfaces, with optional USB-GPIB adapter

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Power Supplies
Product Number GO-20050-11
Product Name Instek PSW 30-36 DC Power Supply, 30V, 36A
Type DC Power Supply
AC Output Voltage 85.0 to 264.0 volts
AC Output Current 0.0 to 36 amps
Unlock Full Specs
to access all available technical data

Similar Products

24-12V Power Converters - 00561000 - Littelfuse, Inc.
Specs
Type DC-DC Converter
DC Output Voltage 24.0 volts
DC Input Voltage 12.0 volts
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
High Voltage AC-DC Modular - Regulated -  - Acopian Power Supplies
Specs
Type Current Source; Programmable Power Supply; High Voltage
Form Factor Desktop / Free Standing; Wall Mount
Applications Instrumentation
View Details