Enclosed Switching Power Supply for AC DC and DC DC power requirements. The new SPPC family provides flexible OEM power solutions for industrial control and automation applications, which in the case of the SPPC 50W ranges from 5V to 48V. All the range carries full certification offering a wide range of universal input and screw terminal connections.
Universal AC input range
Miniature size, long life, and high power density, efficiency and reliability
Operating altitude up to 5,000m
Easy assembly from top side
Withstand 300VA surge input for 5 sec.
Output protections: OLP/OVP/SCP
Wide operating ambient temperature (-25°C~70°C), 100%@50°C, 70%@70°C
PCB soldering side with conformal coating
Enclosed Switching Power Supply for AC DC and DC DC power requirements. The new SPPC family provides flexible OEM power solutions for industrial control and automation applications, which in the case of the SPPC 50W ranges from 5V to 48V. All the range carries full certification offering a wide range of universal input and screw terminal connections.
- Universal AC input range
- Miniature size, long life, and high power density, efficiency and reliability
- Operating altitude up to 5,000m
- Easy assembly from top side
- Withstand 300VA surge input for 5 sec.
- Output protections: OLP/OVP/SCP
- Wide operating ambient temperature (-25°C~70°C), 100%@50°C, 70%@70°C
- PCB soldering side with conformal coating