3.3 Vdc, 1 A, 1.65 W, 6~36 Vdc Input Range
DC DC CONVERTER 3.3V 3.3W
Linear Regulator Replacement DC DC Converter 1 Output 3.3V 1A 6V - 36V Input
CUI Inc. | Shenzhen Shengyu Electronics Technology Limited | DigiKey | |
---|---|---|---|
Product Category | Power Supplies | Power Supplies | Power Supplies |
Product Number | VX7803-1000 | VX7803-1000 | 102-4252-ND |
Product Name | 1 Amp Non-Isolated DC-DC Converter | Power Supplies - Board Mount - DC DC Converters | DC DC Converters |
Type | DC-DC Converter | DC-DC Converter | DC-DC Converter; 1 |
Form Factor | Board Mount | Board Mount | Board Mount |
DC Output Voltage | 3.3 volts | ||
DC Output Current | 1 amps | 1 amps | |
DC Output Power | 3.3 watts |