5 Vdc, 0.2 A, 1 W, 10.8~13.2 Vdc Input Range
CUI Inc. | |
---|---|
Product Category | Power Supplies |
Product Number | PCN1-S12-S5-M |
Product Name | 1 W Board Mount Isolated DC-DC Converter |
Type | DC-DC Converter |
Form Factor | Board Mount |
DC Output Voltage | 5.0 volts |
DC Output Current | 0.2000 amps |