Phihong USA POWER SUPPLY, DC-DC POWER OVER ETHERNETSPLITTER, IEEE802.3AF COMPLIANT, 14W, 12 POE14-120

Description
Features Fully IEEE802.3af Compliant — PD Power Supply DC Good LED Non-Vented Case Gigabit Compatible UNH IOL Test Report Full Protection — Over-Current Protection, Over-Voltage Protection and Over Temperature Protection 100/100/100 Base T Data Rates CE Specifications DC Input Voltage: 36-57 VDC Operating Temperature: 0 to +40°C 3.94" × 2.21" × 1.10" Applications IP Telephones Wireless Network Access Points Blue Tooth Access Point Security Camera

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY, DC-DC POWER OVER ETHERNETSPLITTER, IEEE802.3AF COMPLIANT, 14W, 12 - 70124106 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, DC-DC POWER OVER ETHERNETSPLITTER, IEEE802.3AF COMPLIANT, 14W, 12
70124106
POWER SUPPLY, DC-DC POWER OVER ETHERNETSPLITTER, IEEE802.3AF COMPLIANT, 14W, 12 70124106
Features Fully IEEE802.3af Compliant — PD Power Supply DC Good LED Non-Vented Case Gigabit Compatible UNH IOL Test Report Full Protection — Over-Current Protection, Over-Voltage Protection and Over Temperature Protection 100/100/100 Base T Data Rates CE Specifications DC Input Voltage: 36-57 VDC Operating Temperature: 0 to +40°C 3.94" × 2.21" × 1.10" Applications IP Telephones Wireless Network Access Points Blue Tooth Access Point Security Camera

Features

  • Fully IEEE802.3af Compliant — PD Power Supply
  • DC Good LED
  • Non-Vented Case
  • Gigabit Compatible
  • UNH IOL Test Report
  • Full Protection — Over-Current Protection, Over-Voltage Protection and Over Temperature Protection
  • 100/100/100 Base T Data Rates
  • CE
    Specifications
  • DC Input Voltage: 36-57 VDC
  • Operating Temperature: 0 to +40°C
  • 3.94" × 2.21" × 1.10"
    Applications
  • IP Telephones
  • Wireless Network Access Points
  • Blue Tooth Access Point
  • Security Camera
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70124106
Product Name POWER SUPPLY, DC-DC POWER OVER ETHERNETSPLITTER, IEEE802.3AF COMPLIANT, 14W, 12
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Switched-mode power supply 24 V DC - DN4033 - ifm electronic gmbh
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
View Details
Induction Power Supply - Versapower-Xtreme - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation, Meatal Heating
AC Output Voltage 240.0 to 480.0 volts
View Details
Rack Mounting - Linear Power Supplies (Programmable with a Control Voltage or a Potentiometer) -  - Acopian Power Supplies
Specs
Type DC Power Supply; Programmable Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount
View Details