Phihong USA POWER SUPPLY; 20W, 48V INTERCHANGEABLE PLUG ADAPTER, CEC, EISA & ENERGY STAR EPS PSAA20R-480-R

Description
Overview Compact and convenient 20W adapter series featuring removeable interchangeable AC plugs Features Removeable / Interchangeable AC plugs (Sold Separately) EISA and Level V Efficiency No Load Power Consumption <0.3W Class II Double Insulated Over-Voltage Protection Over-Current Protection Short Circuit Protection AC Input Voltage: 90-264VAC AC Input Frequency: 47-63Hz cULus, CE, SAA, C-Tick Approvals FCC Class B; EN55022 Class B Dimensions: 2.82" × 1.97" × 1.22"

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY; 20W, 48V INTERCHANGEABLE PLUG ADAPTER, CEC, EISA & ENERGY STAR EPS - 70124158 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY; 20W, 48V INTERCHANGEABLE PLUG ADAPTER, CEC, EISA & ENERGY STAR EPS
70124158
POWER SUPPLY; 20W, 48V INTERCHANGEABLE PLUG ADAPTER, CEC, EISA & ENERGY STAR EPS 70124158
Overview Compact and convenient 20W adapter series featuring removeable interchangeable AC plugs Features Removeable / Interchangeable AC plugs (Sold Separately) EISA and Level V Efficiency No Load Power Consumption <0.3W Class II Double Insulated Over-Voltage Protection Over-Current Protection Short Circuit Protection AC Input Voltage: 90-264VAC AC Input Frequency: 47-63Hz cULus, CE, SAA, C-Tick Approvals FCC Class B; EN55022 Class B Dimensions: 2.82" × 1.97" × 1.22"

Overview Compact and convenient 20W adapter series featuring removeable interchangeable AC plugs Features

  • Removeable / Interchangeable AC plugs (Sold Separately)
  • EISA and Level V Efficiency
  • No Load Power Consumption <0.3W
  • Class II Double Insulated
  • Over-Voltage Protection
  • Over-Current Protection
  • Short Circuit Protection
  • AC Input Voltage: 90-264VAC
  • AC Input Frequency: 47-63Hz
  • cULus, CE, SAA, C-Tick Approvals
  • FCC Class B; EN55022 Class B
  • Dimensions: 2.82" × 1.97" × 1.22"
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70124158
Product Name POWER SUPPLY; 20W, 48V INTERCHANGEABLE PLUG ADAPTER, CEC, EISA & ENERGY STAR EPS
Type DC Power Supply; AC / DC Adapter
Technology Switching Power Supply
Form Factor Wall Mount
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

24-12V Power Converters - 00561100 - Littelfuse, Inc.
Specs
Type DC-DC Converter
DC Output Voltage 24.0 volts
DC Input Voltage 12.0 volts
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power - DC-DC Converters - Integrated POL Voltage Regulators - TDA38826 - TDA38826 - Infineon Technologies AG
Specs
Type DC-DC Converter
DC Output Voltage 0.9 to 5.5 volts
DC Output Current 20 amps
View Details
Mini Encapsulated - Switching Power Supplies, with Screw Terminals -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Board Mount; DIN Rail; Wall Mount
View Details