Isolated Module DC DC Converter 2 Output 12V -12V 24V 130mA, 130mA 9V - 18V Input
DC DC CONVERTER +/-12V 24V 3.1W
DC/DC Converter, 3.12 W, +/-12 or 24 V Out, 0.13 A, DC9-18 V In
DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | Power Supplies | Power Supplies | Power Supplies |
Product Number | 1776-3630-ND | ZTW31212 | 70161587 |
Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | DC/DC Converter, 3.12 W, +/-12 or 24 V Out, 0.13 A, DC9-18 V In |
Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
Form Factor | Board Mount | Board Mount | |
Operating Temperature | -20 to 71 C (-4 to 160 F) | -20 to ? C (-4 to ? F) | |
DC Output Current | 0.1300 amps | ||
DC Input Voltage | 9.0 to 18.0 volts | 9.0 to 18.0 volts |