Sofradir - EC, Inc. Datasheets for Video Cameras

Video cameras record live-action scenes that are available for viewing via a stored or transmitted video feed. This allows the user to create a permanent and detailed chronicle of events. Video cameras record dozens of pictures (or frames) a second that when viewed in succession, clearly distinguish the translation of an object or person over time.
Video Cameras: Learn more

Product Name Notes
AstroScope 9350EOS transforms Canon dSLR cameras into night vision photography systems. Captures high resolution images at night and in low-light situations otherwise too dark for unassisted digital cameras. Light amplification...
Current US military issue, this single-tube night vision goggle is designed for use in starlight conditions permitting hands free operation. Powered by two AA batteries, the AN/PVS-7 has a quick...
Designed for night-time or low-light video recording. Creates a compact, powerful system that adds night vision capabilities to most CCTV cameras. Requires little set up and no calibration or specialized...
Designed for use with high performance ENG Electronic News Gathering Cameras having 1/2" or 2/3" bayonet mounts. These AstroScope night vision modules deliver very high quality night-time video images for...
Designed for versatile night-time field observation and video recording, this pocketscope is similar to US military PVS-14, differing because of its versatile C-mount for variety of lenses and because of...
Features ultra low light sensitivity down to 0.00005 lux. The 1/3-inch CCD Sony sensor incorporated advanced micro optics to boost overall quantum efficiency and sophisticated signal processing techniques such frame...
For the popular Canon XL Series digital camcorders featuring an optically stabilized 20X zoom lens. Our 9300-XL Astroscope is a highly versatile evidence capture system designed to enable long range...
Now experience the high quality and performance of Sony Camcorders at night with the Electrophysics AstroScope Night Vision Module. Specially designed for use on popular Sony Handycams® and Advanced/Professiona l...
This night vision pocketscope retains the same modular design inherent in many other AstroScope configurations permitting the use of the central intensification unit (CIU) to be moved to multiple imaging...
Transform Nikon dSLR cameras into a night vision photography system with AstroScope 9350NIK. Capture high resolution images at night and in low-light situations otherwise too dark for unintensified digital cameras.
Transforms dark scenes (below 10-4 lux) into bright, high resolution imagery. The AstroScope Night Vision Camcorder assemblies are specifically designed for many fixed lens camcorders to produce high-quality video under...
Very high sensitivity video camera that can be used for 24-hour surveillance. An EMCCD detector gives outstanding performance from bright sunlight to overcast starlight and below. Extended integration allows imaging...