Sofradir - EC, Inc. Datasheets for Thermal Imagers

Thermal imagers detect heat patterns in the infrared wavelength (1 micron to 100 micron) spectrum.
Thermal Imagers: Learn more

Product Name Notes
Designed for large areas (up to 15 acres) and long-range covert lighting applications. Incorporates a high power laser diode and patented internal optical assembly, and delivers the highest near infrared...
Electrophysics offers a wide range of lenses designed for 1" C-mount cameras and viewers. In general, the lenses feature manual focus and an integrated adjustable iris diaphragm. These lenses also...
High performance cooled mercury cadmium telluride (MCT) detector dewar/cooler assemblies (IDDCAs). Available for SW, MW, LW and VLW infrared imaging in small, medium and large array formats.
HotShot HD Portable Infrared Inspection Camera has been designed for the IR inspection professional with many design innovations that make infrared inspections faster and more organized and diagnoses more accurate.
Incorporates a 1024x768 microbolometer detector array having state-of-the-art 17µm pixel pitch technology to deliver extremely high resolution in an XGA format. Because of the camera’s extremely high resolution, small compact...
Integrates advanced miniaturized electronics and state-of-the-art 17 micron pixel technology into the world’s smallest high resolution thermal imaging module. Consuming less than 1W and with a tiny size, the ATOM...
MCT-based short-wave infrared imaging system with extraordinarily high quantum efficiency performance in the spectral range 800nm to 2500nm. Depending on the desired configuration, a wide range of near infrared lenses...
The ATOM™ 1024 incorporates a ULIS advanced all silicon 1024x768 microbolometer detector array and state-of-the-art 17 micron pixel pitch technology to deliver extremely high resolution in an XGA format. Because...
The ATOM™ 1024-DF100/300 High Resolution Uncooled Thermal Imaging Camera incorporates a dual field of view (DFOV) 100mm-300mm Infrared Objective Lens and an extremely high resolution ATOM 1024x768 uncooled infrared camera.
The ATOM™ 640 integrates advanced miniaturized electronics and state-of-the-art 17 micron pixel technology into the world’s smallest high resolution thermal imaging module. Consuming less than 1 W and with a...
The ATOM™ integrates advanced miniaturized electronics and state-of-the-art 17 micron pixel technology into the world's smallest high resolution thermal imaging module. Consuming less than 1W and with a total volume...
The building inspection professional's choice in high performance infrared cameras. HotShot HD-B can be used to measure the temperature of objects up to 100°C. The camera integrates state-of-the-art infrared imaging...
The ElectroViewer 7215 is a high performance, hand-held infrared viewer designed to meet the requirements for near IR laser beam finding and alignment. The ElectroViewer delivers a remarkably bright image,...
The EZTherm 882, 881 and 875 cameras are ideal infrared inspection tools in an easy to hold housing. Three different models are available with a variety of capabilities and features...
The EZTherm 885 and 876 cameras are for the professional users and feature a large articulating side display and a number of features and convenience to facilitate thermal imaging.
The IRE-320S is an MCT-based short-wave infrared imaging system that harnesses the power of the Sofradir Mars SW focal plane array with extraordinarily high quantum efficiency performance in the spectral...
The MicronViewer 7292M is a high performance near infrared camera designed for the detection of near infrared radiation in the spectral range from 0.4 to 1.9 µm (2.2 µm optional).
The MicronViewer is a near infrared video camera with spectral response from 0.4 to 1.9 µm (2.2 µm optional). Simple controls and compact size make the 7290 easy to use.
The PV320L is a unique broadband infrared camera that incorporates a high resolution (320x240) uncooled focal plane array and advanced features including a USB 2.0 high-speed digital output and internal...
The SSC-320L infrared camera is ideally suited for high performance infrared imaging in the long-wave (7-10 µm) spectral range. The SSC-320L camera incorporates a high sensitivity 320x256 format HgCdTe infrared...
The SSC-320M and SSC-320BB cameras are ideally suited for high performance infrared imaging in the mid-wave (3-5 µm, M model) and broad-band (1-5 µm, BB model) spectral regions. The SSC-320M/BB...
The SSC-320VL infrared camera is ideally suited for high performance infrared imaging in the very long-wave (7-13 µm) spectral range. The SSC-320VL camera incorporates a high sensitivity 320x256 format HgCdTe...
The SSC-640M and SSC-640BB cameras are ideally suited for high performance infrared imaging in the mid-wave (3-5 µm, M model) and broad-band (1-5 µm, BB model) spectral regions. The SSC-640M/BB...
Thermography Studio is a feature rich, real-time image capture and thermal analysis software for the SSC line of infrared cameras. Thermography Studio features a highly intuitive user interface and a...
These high performance infrared imaging engines are based on cryogenically cooled MCT infrared detectors. A variety of models are available including short-wave SWIR (800nm - 2.5μm), mid-wave MWIR (3-5μm or...
These optical filters are perfect for many imaging applications that benefit from blocking out-of-band electromagnetic radiation while passing other wavelength regions. These filters are normally positioned in front of a...
This cooled MW infrared imaging engine is idea for constrained size/weight and power (SWaP) applications and delivers remarkable cooled performance in a compact size. Ideal for use in handheld products...
Uncooled detectors from 1024x768 down to 160x120 pixel arrays and smaller for both high performance and commercial applications. Ideal for integration into military, commercial and industrial thermal imaging products.
Velocity is a powerful real-time thermographic analysis software application designed to work with the PV320's USB 2.0 high-speed serial 16-bit real-time interface. Cost effective and simple to operate, Velocity features...