ND Industries, Inc. Datasheets for Hot Melt Adhesives

Hot melt adhesives are solvent-free chemical compounds that are used to join materials. They can be repeatedly softened by heat and hardened or set by cooling, allowing parts to be removed or repositioned during assembly.
Hot Melt Adhesives: Learn more

Product Name Notes
Anaerobic Gasket Makers alleviate the need for preformed gaskets. Remaining liquid when exposed to air, they cure when confined between mating flanges. Typically used on thermostats, pumps, gearboxes, compressors, transmission...
Anaerobic Threadlockers form a hard lock when applied to a fastener which is then installed into its mating part. In the absence of air and the presence of metal, a...
Cyanoacrylates (also known as superglues) are single-part clear instant adhesives that rapidly polymerize at room temperature and develop strength extremely fast (fixture 0 to 60 seconds). They are initiated by...
Vibra-Tite acrylic (methacrylate) adhesives are a room temperature curing, non-sagging, 2-part system comprised of resin and activator. Our adhesives respond well to dissimilar materials and a wide range of temperatures.
Vibra-Tite anaerobic retaining compounds are designed to increase shear strength on non-threaded cylindrical metal assemblies. The liquid anaerobic material fills the voids between close-fitting metal parts and cures to a...
Vibra-Tite anaerobic thread sealants secure metal pipes and fittings by filling the space between threaded metal parts. Thread sealants prevent leakage caused by tape shredding, vibration loosening, solvent evaporation, and...
Vibra-Tite is one of the world’s market leaders in anaerobics, cyanoacrylates, epoxies and ultraviolet technologies. Vibra-Tite is quickly becoming one of the most highly respected names in the adhesive industry.
Vibra-Tite is one of the world’s market leaders in anaerobics, cyanoacrylates, epoxies and ultraviolet technologies. Vibra-Tite is quickly becoming one of the most highly respected names in the adhesive industry.
Vibra-Tite light cure adhesives are single-part, photo-initiated acrylates that cure on demand when exposed to UV-light. Almost instant cure Some cure with very low intensity Flexible or rigid products available...
Vibra-Tite Structural adhesives are a methacrylate technology, room temperature curing, two part, no mix system comprised of resin and hardener. Structural adhesives work on metal, composites, plastic, wood, ceramic and...