Cyanoacrylates (also known as superglues) are single-part clear instant adhesives that rapidly polymerize at room temperature and develop strength extremely fast (fixture 0 to 60 seconds). They are initiated by moisture on the parts surface or by accelerators.
Uses:
Circuit board wires
Ceramic, fabric, metal and leather bonding
Molded parts such as automotive weather striping, wiper blades
Speaker cones
Equipment identification tags
Control panel switches
Anaerobic Gasket Makers alleviate the need for preformed gaskets. Remaining liquid when exposed to air, they cure when confined between mating flanges.
Typically used on thermostats, pumps, gearboxes, compressors, transmission housings, axle covers and more
Vibra-Tite anaerobic retaining compounds are designed to increase shear strength on non-threaded cylindrical metal assemblies. The liquid anaerobic material fills the voids between close-fitting metal parts and cures to a toughened thermoset-plastic which creates a solid one piece assembly. Retaining compounds seal joints against leakage and prevent corrosion. The materials have gained wide acceptance as a standard method for assembling press-fit and slip-fitted parts.
Vibra-Tite is one of the world’s market leaders in anaerobics, cyanoacrylates, epoxies and ultraviolet technologies. Vibra-Tite is quickly becoming one of the most highly respected names in the adhesive industry. And, as a result of ND’s low overhead expenses and in-house capabilities, Vibra-Tite products offer the same high quality and superior performance of other name brand products at a cost saving of Up to 40%
Vibra-Tite acrylic (methacrylate) adhesives are a room temperature curing, non-sagging, 2-part system comprised of resin and activator. Our adhesives respond well to dissimilar materials and a wide range of temperatures. Forms a bond on: fiberglass, steel, aluminum, stainless steel, composite, ABS, PVC, plastic, wood, ceramic, glass, and more.
Vibra-Tite is one of the world’s market leaders in anaerobics, cyanoacrylates, epoxies and ultraviolet technologies. Vibra-Tite is quickly becoming one of the most highly respected names in the adhesive industry. And, as a result of ND’s low overhead expenses and in-house capabilities, Vibra-Tite products offer the same high quality and superior performance of other name brand products at a cost saving of Up to 40%
Providing the benefits of hot melts combined with the performance of urethanes. Vibra-Tite hot melts offer high bond strengths for a wide variety of laminating and joining applications.
Vibra-Tite is one of the world’s market leaders in anaerobics, cyanoacrylates, epoxies and ultraviolet technologies. Vibra-Tite is quickly becoming one of the most highly respected names in the adhesive industry. And, as a result of ND’s low overhead expenses and in-house capabilities, Vibra-Tite products offer the same high quality and superior performance of other name brand products at a cost saving of Up to 40%
Vibra-Tite Urethanes are high strength adhesives for bonding wood, metal, glass, stone, ceramic, brick, fiberglass, carbon, foam and more.
Vibra-Tite acrylic (methacrylate) adhesives are a room temperature curing, non-sagging, 2-part system comprised of resin and activator. Our adhesives respond well to dissimilar materials and a wide range of temperatures. Forms a bond on: fiberglass, steel, aluminum, stainless steel, composite, ABS, PVC, plastic, wood, ceramic, glass, and more.
Anaerobic Threadlockers form a hard lock when applied to a fastener which is then installed into its mating part. In the absence of air and the presence of metal, a chemical reaction takes places which causes the material to harden, unitizing the assembly. Anaerobic products are not recommended for use on plastic parts, especially thermoplastics, where stress cracking can occur, or in pure oxygen / oxygen rich environments, which will prevent the product from properly curing.
Vibra-Tite VC threadlockers are soft locking materials which are applied to a fastener and then air dried. Once assembled, the vibration absorbing characteristics keep the fastener isolated and prevent loosening. VC threadlocker can be easily adjusted, removed, and reused. Each VC formulation exhibits varying compatibility with plastics (see table on each product page for details).
Vibra-Tite Structural adhesives are a methacrylate technology, room temperature curing, two part, no mix system comprised of resin and hardener. Structural adhesives work on metal, composites, plastic, wood, ceramic and many other substrates. Since it is a two part system, structurals are ideal for parts where extended open time is needed.
Vibra-Tite light cure adhesives are single-part, photo-initiated acrylates that cure on demand when exposed to UV-light.
Vibra-Tite is one of the world’s market leaders in anaerobics, cyanoacrylates, epoxies and ultraviolet technologies. Vibra-Tite is quickly becoming one of the most highly respected names in the adhesive industry. And, as a result of ND’s low overhead expenses and in-house capabilities, Vibra-Tite products offer the same high quality and superior performance of other name brand products at a cost saving of Up to 40%
Vibra-Tite epoxies can be used in a wide range of applications and exhibit strong bonding characteristics.
Vibra-Tite anaerobic thread sealants secure metal pipes and fittings by filling the space between threaded metal parts. Thread sealants prevent leakage caused by tape shredding, vibration loosening, solvent evaporation, and damaged threads. Vibra-Tite products are designed for both low and high pressure applications. Thread sealants seal to the burst strength of most piping systems. Because of the lubricating properties, Vibra-Tite thread sealants make it easy to assemble fittings as well as prevent galling of threads. For repairs, parts may be disassembled with basic hand tools.
| ND Industries, Inc. | ND Industries, Inc. | ND Industries, Inc. | ND Industries, Inc. | ND Industries, Inc. | ND Industries, Inc. | ND Industries, Inc. | ND Industries, Inc. | ND Industries, Inc. | ND Industries, Inc. | ND Industries, Inc. | ND Industries, Inc. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Industrial Adhesives | Industrial Sealants | Industrial Sealants | Industrial Adhesives | Industrial Adhesives | Industrial Adhesives | Industrial Adhesives | Industrial Adhesives | Industrial Adhesives | Industrial Adhesives | Industrial Adhesives | Industrial Sealants |
| Product Number | Vibra-Tite® | Vibra-Tite® | Vibra-Tite® | Vibra-Tite® | Vibra-Tite® | Vibra-Tite® | Vibra-Tite® | Vibra-Tite® | Vibra-Tite® | Vibra-Tite® | Vibra-Tite® | Vibra-Tite® |
| Product Name | Cyanoacrylates | Liquid Gasket Makers | Retaining Compounds | MS Polymers | Hot Melts | Urethane Adhesives | MMA Adhesives | Threadlockers | Structural Acrylic Adhesives | Light Cure Adhesives | Epoxies | Threadsealants |
| Cure / Technology | Air Setting / Film Drying; Single Component | Anaerobic; Single Component | Anaerobic; Single Component | Two Component ; Reactive or Moisture Cured | Air Setting / Film Drying; Thermoplastic / Hot Melt; Single Component | Single Component; Reactive or Moisture Cured | Single Component | Anaerobic; Single Component | Two Component ; Reactive or Moisture Cured | UV or Radiation Cured; Single Component | Two Component ; Room Temperature Vulcanizing or Curing | Anaerobic; Single Component |
| Chemical System | Acrylic | Silicone | Acrylic | Polyurethane | Polyurethane | Acrylic | Acrylic | Epoxy | ||||
| Type / Form | Liquid | Liquid | Liquid | Liquid | Liquid | Liquid | Liquid | Liquid | Liquid | Liquid | Liquid | Liquid |
| Substrate Compatibility | Ceramic, Glass; Metal; Textiles or Fabrics | Metal | Metal | Ceramic, Glass; Composites; Metal; Plastic; Wood | Metal; Paper or Paperboard; Plastic | Ceramic, Glass; Concrete, Masonry; Metal; Wood | Ceramic, Glass; Composites; Metal; Plastic; Wood | Metal; Plastic; Wood | Ceramic, Glass; Composites; Metal; Plastic; Wood | Ceramic, Glass; Metal; Plastic | Ceramic, Glass; Metal; Wood | Metal |