Cattie Adhesive Solutions Datasheets for Hot Melt Adhesives
Hot melt adhesives are solvent-free chemical compounds that are used to join materials. They can be repeatedly softened by heat and hardened or set by cooling, allowing parts to be removed or repositioned during assembly.
Hot Melt Adhesives: Learn more
| Product Name | Notes |
|---|---|
| PADDING Hot Melts and Low Temperature Hot Melts for Brackett Padding Machines Cattie Adhesive Solutions offers a Full line of high quality PADDING Hot Melts, Low Temperature Hot Melts... | |
| Permanent Hot melt adhesives are 100% solids formulations based on thermoplastic polymers. They are solid at room temperature and are activated upon heating above their softening point, at which stage... | |
| Hot Melts & Water-Based Adhesives for BOOKBINDING & GRAPHIC ARTS Cattie Adhesive Solutions offers a Complete line of high quality Hot Melts, Low Temperature Hot Melts and Water-Based Adhesives for... | |
| Pressure Sensitive Hot Melts (PSA) are unique because they do not solidify to form a solid material, they remain permanently tacky and have the ability to wet-out substrates on contact. |