Diagraph, an ITW Company Datasheets for Industrial Printing Equipment

Industrial printing equipment includes screen printers, pad printers and offset printers. These devices are used for applying inks and colors to packaging cartons, web or sheet material and other packaging supplies.
Industrial Printing Equipment: Learn more

Product Name Notes
18 MB on-board memory, print directly from Windows® applications
802.11b wireless connectivity, 10/100 print server
Convertible to any of the print resolutions available
Easy ribbon and label loading, back-lit LCD display
Entry-level industrial print for value conscious customers
Environmentally safe ink, graphical user interface and color touch screen
Flexible 10/100 Ethernet connectivity, XML, 6-inch wide labels
Flexible 10/100 Ethernet connectivity, XML-enabled printing
Graphical user interface and color touch screen
High performance models with LCD display and expanded option sets
Ideal for manufacturing, warehousing, and shipping
PCMCIA socket, 32-bit RISC and CISC processors
Read, write and print 13.56 MHz RFID smart labels, backlit LCD display
RFID ready, upgradeable, supports the ISO 15693 high frequency standard
Side, top and bottom printing, 5/7/7bold dot fonts, 6 colors
Small character, for wash down and harsh environments, 2-line printer,
Small character, foreign languages, no plant air required
Supports electronic product code ™ RFID standards
Supports the ISO 15693 high frequency (13.56 MHZ) RFID
ThingMagic's Mercury4e RFID reader module, XML encoding
Touch screen, multiple color & water/alcohol resistant and wash-off inks
UHF RFID reader/encoder for RPC Class 1 tags
Upgradeable, supports worldwide bands, UHF (ePC, ISO, EM Marin)
Use for automotive, chemical, transportation, paper-processing industries
Use for order fulfillment, compliance labeling, distribution, shipping
Wireless, 10/100 Ethernet