High Performance Alloys Inc. has added rod, hex, square, flats and strip production capabilities to our facility. We can now supply, custom rolled, small to medium quantities - all with short production lead times.
HPAlloys caters to special requirements including research projects to nuclear orders, and everything in between. No job is too small.
Hot & Cold Rolling
This United Engineering rolling mill can withstand 600 tons of force while rolling. Cold reductions as great as 70% have been performed on material 6 inches wide.
Roll Diameter: 8"
Roll Width: 12"
Tolerances on cold rolled rod material will be in the range of +/- 0.015" to +/- 0.005", depending on the diameter and condition of the material.
Tolerances on flat cold rolled material, including strip will be in the range of +/- 0.005" to +/- 0.001", depending on the thickness, width and condition of the material.
Tolerances on flat hot rolled material, including strip will be in the range of +/- 0.020" to +/- 0.010", depending on the thickness, width and condition of the material.
| High Performance Alloys, Inc. | |
|---|---|
| Product Category | Roll Forming Services |
| Product Name | Bar Rolling Sevices |
| Company Information | High Performance Alloys, Inc. (HPAlloys) was formed in 1984 to provide customers requiring small quantities of alloy (less than 500 pounds) with fast, dependable delivery. |
| Location | Located in Tipton, Indiana |
| Shape Capabilities | Custom |
| Rolling Services | Cold Rolling; Hot Rolling |
| Manufacturing | Cut to Length; Machining; Stamping; Pre/Post Welding |