Move to faster performance with Kingstonâs SDHC/SDXC UHS-I U3 Flash card. With speeds of 90MB/s read and 80MB/s write, it reads up to 9x faster and writes up to 8x faster than standard Class 10 SD cards. Users can capture cinema-quality full HD (1080p), ultra HD (2160p), 3D and 4K2K videos on high-performance cameras such as digital single lens reflex (D-SLR) and digital single lens mirrorless (D-SLM) cameras, camcorders and video cameras
Impressive UHS-I Speed Class 3 performance for 4K or 2K video. Ideal for use with D-SLR or D-SLM cameras and 4K camcorders. Class 10 performance when used in a non-UHS-I capable device. Compliant - with the SD Card Association specification. Built-in write-protect switch prevents accidental data loss. Compatible - with SDHC & SDXC host devices, SDXC cards are not compatible with SDHC-enabled devices/readers. File format â FAT32 (SDHC 32GB), exFAT (SDXC 64GB, 128GB, 256GB). Dimensions 24 x 32 x 2.1mm
Card Format = SDXC
Capacity = 256 GB
Speed Class Rating = Class 10
Nand Type = SLC
RS Components, Ltd. | |
---|---|
Product Category | Hard Drives |
Product Number | 9011276 |
Device Type | Removable Cartridge Hard Drive |