RS Components, Ltd. 7966837

Description
These low profile VGA populated cables are high-quality low profile VGA cables designed for use in high visible areas or areas with limited space. The VGA cable can be used for video signal connection of PC or Laptops to projectors display screens or TVs. Connector A = Male VGA Connector B = Female VGA Connector A Type = VGA Connector B Type = VGA Connector A Gender = Male Connector B Gender = Female Length = 3m Sheath Colour = Blue
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7966837 - RS Components, Ltd.
Corby, Northants, United Kingdom
These low profile VGA populated cables are high-quality low profile VGA cables designed for use in high visible areas or areas with limited space. The VGA cable can be used for video signal connection of PC or Laptops to projectors display screens or TVs. Connector A = Male VGA Connector B = Female VGA Connector A Type = VGA Connector B Type = VGA Connector A Gender = Male Connector B Gender = Female Length = 3m Sheath Colour = Blue

These low profile VGA populated cables are high-quality low profile VGA cables designed for use in high visible areas or areas with limited space. The VGA cable can be used for video signal connection of PC or Laptops to projectors display screens or TVs.
Connector A = Male VGA
Connector B = Female VGA
Connector A Type = VGA
Connector B Type = VGA
Connector A Gender = Male
Connector B Gender = Female
Length = 3m
Sheath Colour = Blue

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Video Cables
Product Number 7966837
Gender Male-Male; Female-Female
Unlock Full Specs
to access all available technical data

Similar Products

 - 7903745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gender Male-Male
Connector Type DB15; High Density 15; Male D-Sub HD15 VGA, D-Sub HD15 VGA, Male D-Sub HD15 VGA, D-Sub HD15 VGA
Cable Length 19.69 ft (60 dm)
View Details
 - 427622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gender Male-Male
Connector Type Male VGA, VGA, Male VGA, VGA
Cable Length 65.62 ft (200 dm)
View Details
 - 7903776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gender Male-Male
Connector Type DVI-D; Male DVI-D 24+1, DVI-D 24+1, Male DVI-D 24+1, DVI-D 24+1
Cable Length 6.56 ft (20 dm)
View Details
 - 3799501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gender Male-Male
Connector Type Male NP2X, Male XLR3
Cable Length 16.4 ft (50 dm)
View Details