Cables for monitor connection to a graphics card, VGA splitter or amplifier. Covers long distances (dependant on card and resolution) with high resolution. Double shielded cable - 3 coax lines for the RGB signals and 7 AWG28 wires. Thumbscrews
Connector A = Male D-Sub HD15 VGA
Connector B = Male D-Sub HD15 VGA
Connector A Type = D-Sub HD15 VGA
Connector B Type = D-Sub HD15 VGA
Connector A Gender = Male
Connector B Gender = Male
Length = 6m
Sheath Colour = Black
Shielding = Double Shielded
Cable Type = D-Sub HD15 VGA to D-Sub HD15 VGA
RS Components, Ltd. | |
---|---|
Product Category | Video Cables |
Product Number | 7903745 |
Gender | Male-Male |