General Cable Coaxial Cable C5886.30.02

Description
RG 6/U, RISER, UL CL2R/CATVR/CMR, CUL CMR/CM TYPE 1000 FT PULL PACK 0.275 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIGITAL VIDEO, DROP CABLE, FM BROADCAST, HDTV, MATV, RF SIGNAL TRANSMISSION APPLICATION 75 DEG C TEMPERATURE RATING FOAM POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL WHITE JACKET COLOR FLEXFOIL, ALUMINUM BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE ROHS COMPATIBLE NOMINAL CAPACITANCE 16.2 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.18 INCH VELOCITY OF PROPAGATION 83 PERCENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - C5886.30.02 - General Cable
Highland Heights, KY, USA
Coaxial Cable
C5886.30.02
Coaxial Cable C5886.30.02
RG 6/U, RISER, UL CL2R/CATVR/CMR, CUL CMR/CM TYPE 1000 FT PULL PACK 0.275 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIGITAL VIDEO, DROP CABLE, FM BROADCAST, HDTV, MATV, RF SIGNAL TRANSMISSION APPLICATION 75 DEG C TEMPERATURE RATING FOAM POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL WHITE JACKET COLOR FLEXFOIL, ALUMINUM BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE ROHS COMPATIBLE NOMINAL CAPACITANCE 16.2 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.18 INCH VELOCITY OF PROPAGATION 83 PERCENT
  • RG 6/U, RISER, UL CL2R/CATVR/CMR, CUL CMR/CM TYPE
  • 1000 FT PULL PACK
  • 0.275 INCH OUTER DIAMETER
  • ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL
  • UL, ETL (CANADA AND US) APPROVAL
  • CATV, DIGITAL VIDEO, DROP CABLE, FM BROADCAST, HDTV, MATV, RF SIGNAL TRANSMISSION APPLICATION
  • 75 DEG C TEMPERATURE RATING
  • FOAM POLYETHYLENE INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • WHITE JACKET COLOR
  • FLEXFOIL, ALUMINUM BRAID SHIELD MATERIAL
  • SOLID CONDUCTOR CONSTRUCTION
  • 75 OHM NOMINAL IMPEDANCE
  • ROHS COMPATIBLE
  • NOMINAL CAPACITANCE 16.2 PICOFARAD/FT
  • INSULATION MATERIAL THICKNESS 0.18 INCH
  • VELOCITY OF PROPAGATION 83 PERCENT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Video Cables
Product Number C5886.30.02
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
View Details
Connection cable - E3M172 - ifm electronic gmbh
ifm electronic gmbh
Specs
Application Instrumentation and Control; Video
Standards / Certifications CE Marking
View Details
DS-3 and DS-4, 735C* Series, #25H-1 SPC Coax, CMR/CMG - 735C1 - Belden Inc.
Specs
Cable Type Triaxial
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper Clad Steel; Copper; Silvered Copper Covered Steel - Solid
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Application Audio; Camera / Imaging; Video; Digital Media Converters, Portable Fusion Splicing, Cable Assemblies, Fiber Optic Maintenance, Inspection and Cleaning Tools.
Product Type HDTV SMPTE and ARIB cable
View Details