General CableUnshielded Communication CableC4081A.41.10
General Cable
Done
Description
CM, CMG TYPE
1000 FT
0.244 INCH OUTER DIAMETER
ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
UL 2464, CUL, CSA APPROVAL
TV ANTENNA ROTOR CONTROL, SATELLITE ACTUATOR CONTROL, PUBLIC ADDRESS SYSTEM APPLICATION
300 V VOLTAGE RATING
-20 TO 80 DEG C TEMPERATURE RATING
6 CONDUCTOR(S)
PVC INSULATION MATERIAL
(4) 22 AWG, (2) 18 AWG CONDUCTOR SIZE
BLACK, WHITE, RED, GREEN, BROWN, BLUE COLOR CODE
PVC JACKET MATERIAL
GRAY JACKET COLOR
CAROL[R] BRAND
CM, CMG TYPE
1000 FT
0.244 INCH OUTER DIAMETER
ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
UL 2464, CUL, CSA APPROVAL
TV ANTENNA ROTOR CONTROL, SATELLITE ACTUATOR CONTROL, PUBLIC ADDRESS SYSTEM APPLICATION
300 V VOLTAGE RATING
-20 TO 80 DEG C TEMPERATURE RATING
6 CONDUCTOR(S)
PVC INSULATION MATERIAL
(4) 22 AWG, (2) 18 AWG CONDUCTOR SIZE
BLACK, WHITE, RED, GREEN, BROWN, BLUE COLOR CODE
PVC JACKET MATERIAL
GRAY JACKET COLOR
CAROL[R] BRAND
CM, CMG TYPE
1000 FT
0.244 INCH OUTER DIAMETER
ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
UL 2464, CUL, CSA APPROVAL
TV ANTENNA ROTOR CONTROL, SATELLITE ACTUATOR CONTROL, PUBLIC ADDRESS SYSTEM APPLICATION