For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount clamps offer a secure fastening with a simple installation thanks to the adhesive base. These clamps are hinged for quick access and also offer a silicone foam centre for additional cable protection
Cable Clip, Flat Natural Adhesive 1.240" (31.50mm)
CABLE CLAMP, ADHESIVE, PA66, NATURAL; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:45.1mm RoHS Compliant: Yes
Essentra Components | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Cable Clamps | Wire and Cable Clips | Wire and Cable Clips |
Product Number | FCWSF-29-19 | RPC1190-ND | 66AJ3676 |
Product Name | Flat Cable Clamp - Adhesive Mount, Hinged, Foam Center | Cable Supports and Fasteners | Cable Clamp, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components |
Material | Nylon 6/6 |