ALL-STATES, Inc.
Cable Tie Strap/Clamp
21138
Datasheet
Suppliers
Cable Tie Strap/Clamp
21138
CABLE CLAMP TYPE
WEATHER RESISTANT NYLON MATERIAL
UV BLACK COLOR
0.5 INCH
0.203 INCH DIA HOLE MOUNTING
1000 PER CARTON STANDARD PACKAGE
0.297 INCH BUNDLE DIAMETER
RAP-TIGHT. BRAND
APPLICATION OUTDOOR
5-HN MODEL
CABLE CLAMP TYPE
WEATHER RESISTANT NYLON MATERIAL
UV BLACK COLOR
0.5 INCH
0.203 INCH DIA HOLE MOUNTING
1000 PER CARTON STANDARD PACKAGE
0.297 INCH BUNDLE DIAMETER
RAP-TIGHT. BRAND
APPLICATION OUTDOOR
5-HN MODEL
Supplier's Site
Datasheet
Technical Specifications
Product Category
Cable Clamps
Product Number
21138
Product Name
Cable Tie Strap/Clamp
Diameter
0.297 inch (7.54 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Material
PVC
Operating Temperature
-23 to 24 C (-10 to 75 F)
View Details
Material
Steel; Shield clamp: Spring steel, zinc plated Snap foot: Spring steel Shield bracket: Mild steel, galvanically zinc plated
Diameter
0.236 inch (6 mm)
Length
0.7441 inch (18.9 mm)
View Details