ALL-STATES, Inc.
Cable Tie Strap/Clamp
21121
Datasheet
Suppliers
Cable Tie Strap/Clamp
21121
CABLE CLAMP TYPE
WEATHER RESISTANT NYLON MATERIAL
UV BLACK COLOR
0.5 INCH
0.203 INCH DIA HOLE MOUNTING
20000 PER CARTON STANDARD PACKAGE
0.234 INCH BUNDLE DIAMETER
RAP-TIGHT. BRAND
APPLICATION OUTDOOR
4-HN MODEL
CABLE CLAMP TYPE
WEATHER RESISTANT NYLON MATERIAL
UV BLACK COLOR
0.5 INCH
0.203 INCH DIA HOLE MOUNTING
20000 PER CARTON STANDARD PACKAGE
0.234 INCH BUNDLE DIAMETER
RAP-TIGHT. BRAND
APPLICATION OUTDOOR
4-HN MODEL
Supplier's Site
Datasheet
Technical Specifications
Product Category
Cable Clamps
Product Number
21121
Product Name
Cable Tie Strap/Clamp
Diameter
0.234 inch (5.94 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Material
Stainless Steel; Vinyl Coating
Number of Wires
2 #
View Details
Type
Cable Clip
Diameter
0.898 inch (22.8 mm)
Material
PE
View Details