EMKA Incorporated Compression Latch Stainless Steel 1000

Suppliers

Company
Product
Description
Supplier Links
Compression Latch Stainless Steel - 1000 - EMKA Incorporated
Middletown, PA, USA
Compression Latch Stainless Steel
1000
Compression Latch Stainless Steel 1000
The compression latch is of vibration-proof design. Depending on the installation location and operational conditions specific checks are necessary and/or supplementary measures of fastening required.

The compression latch is of vibration-proof design.

Depending on the installation location and operational conditions specific checks are necessary and/or supplementary measures of fastening required.

Supplier's Site
Middletown, PA, USA
T-Handle Stainless Steel
1000
T-Handle Stainless Steel 1000
Each cylinder with one key silver steel with polyamide grip black. Key removable in both positions.

Each cylinder with one key silver steel with polyamide grip black. Key removable in both positions.

Supplier's Site
Middletown, PA, USA
Stainless Quart Turn for Padlock
1000
Stainless Quart Turn for Padlock 1000
Wingknob quarter turn AISI 316

Wingknob quarter turn AISI 316

Supplier's Site
Tool Operated - Fixed Cam Compression Latch - 1000 - EMKA Incorporated
Middletown, PA, USA
Tool Operated - Fixed Cam Compression Latch
1000
Tool Operated - Fixed Cam Compression Latch 1000
These latches are designed to be vibration resistant with a distinct “over-center” action. There may be some cases of extreme vibration where this detent is overcome. Therefore we recommend rigorous testing.

These latches are designed to be vibration resistant with a distinct “over-center” action. There may be some cases of extreme vibration where this detent is overcome. Therefore we recommend rigorous testing.

Supplier's Site
Surface Mounted Insulated Door Latch - 1000 - EMKA Incorporated
Middletown, PA, USA
Surface Mounted Insulated Door Latch
1000
Surface Mounted Insulated Door Latch 1000
Optional Inside handle, 2 step opening for pressure relief

Optional Inside handle, 2 step opening for pressure relief

Supplier's Site
Safety Quarter Turn - 1000 - EMKA Incorporated
Middletown, PA, USA
Safety Quarter Turn
1000
Safety Quarter Turn 1000
This lock is of vibration proof design. Depending on the installation location and operational conditions, specific checks are necessary and/or supplementary measures of fastening required. With the double bit version the key is captive in the unlocked position. Hole for double bit acc. to DIN 43668. The whole range is IP 65 (DIN 40050). Only available with pre-assembled cam.

This lock is of vibration proof design. Depending on the installation location and operational conditions, specific checks are necessary and/or supplementary measures of fastening required.

  • With the double bit version the key is captive in the unlocked position.
  • Hole for double bit acc. to DIN 43668.
  • The whole range is IP 65 (DIN 40050).
  • Only available with pre-assembled cam.
Supplier's Site
Hygienic Quarter Turn - 1000 - EMKA Incorporated
Middletown, PA, USA
Hygienic Quarter Turn
1000
Hygienic Quarter Turn 1000
The Quarter turn for hygienic areas full lills the hygiene demands to DIN EN 1672-2 and DIN EN 14159.

The Quarter turn for hygienic areas full lills the hygiene demands to DIN EN 1672-2 and DIN EN 14159.

Supplier's Site
Compression Latch with L-Handle - 1000 - EMKA Incorporated
Middletown, PA, USA
Compression Latch with L-Handle
1000
Compression Latch with L-Handle 1000
Shake and vibration proof The compression latch is of a vibration-proof design. This depends on the installation location and operational conditions. Specific checks are necessary and/or supplementary measures of fastening may be required.

Shake and vibration proof

The compression latch is of a vibration-proof design. This depends on the installation location and operational conditions. Specific checks are necessary and/or supplementary measures of fastening may be required.

Supplier's Site
Stainless Steel Safety Quarter Turn with Mask - 1000 - EMKA Incorporated
Middletown, PA, USA
Stainless Steel Safety Quarter Turn with Mask
1000
Stainless Steel Safety Quarter Turn with Mask 1000
Safety quarter turn: This lock is of vibration proof design. Depending on the installation location and operational conditions, specific checks are necessary and/or supplementary measures of fastening required. Version double bit: Key only removable in locked position. Keyhole for double bit according to DIN 43668.

Safety quarter turn: This lock is of vibration proof design. Depending on the installation location and operational conditions, specific checks are necessary and/or supplementary measures of fastening required.

Version double bit: Key only removable in locked position. Keyhole for double bit according to DIN 43668.

Supplier's Site
Stainless Steel Safety Quarter Turn without Mask - 1000 - EMKA Incorporated
Middletown, PA, USA
Stainless Steel Safety Quarter Turn without Mask
1000
Stainless Steel Safety Quarter Turn without Mask 1000
Safety quarter turn This lock is of a vibration proof design. Depending on the installation location and operational conditions, specific checks are necessary and/or supplementary measures of fastening required. Note: Only cams without a stop can be used! The H-dimension will be reduced by 2 mm with this finger pull installed (see catalogue page 1C-320).

Safety quarter turn

This lock is of a vibration proof design. Depending on the installation location and operational conditions, specific checks are necessary and/or supplementary measures of fastening required.

Note:
Only cams without a stop can be used! The H-dimension will be reduced by 2 mm with this finger pull installed (see catalogue page 1C-320).

Supplier's Site
Middletown, PA, USA
L-Handle Stainless Steel
1000
L-Handle Stainless Steel 1000
Each cylinder with one key silver steel with polyamide grip black. Key removable in both positions.

Each cylinder with one key silver steel with polyamide grip black. Key removable in both positions.

Supplier's Site
Tool Operated - Adjustable Cam Compression Latch - 1000 - EMKA Incorporated
Middletown, PA, USA
Tool Operated - Adjustable Cam Compression Latch
1000
Tool Operated - Adjustable Cam Compression Latch 1000
These latches are designed to be vibration resistant with a distinct “over-center” action. There may be some cases of extreme vibration where this detent is overcome. Therefore we recommend rigorous testing.

These latches are designed to be vibration resistant with a distinct “over-center” action. There may be some cases of extreme vibration where this detent is overcome. Therefore we recommend rigorous testing.

Supplier's Site
Middletown, PA, USA
Compression Latch with Wing Knob
1000
Compression Latch with Wing Knob 1000
Shake and vibration proof The compression latch is of a vibration-proof design. This depends on the installation location and operational conditions. Specific checks are necessary and/or supplementary measures of fastening may be required.

Shake and vibration proof

The compression latch is of a vibration-proof design. This depends on the installation location and operational conditions. Specific checks are necessary and/or supplementary measures of fastening may be required.

Supplier's Site
Stainless Steel Quarter Turn with Cylinder - 1000 - EMKA Incorporated
Middletown, PA, USA
Stainless Steel Quarter Turn with Cylinder
1000
Stainless Steel Quarter Turn with Cylinder 1000
Quarter turn with cylinder AISI 316, round cylinder, screw and washer stainless steel. Each cylinder has one silver steel key with polyamide gF grip black. Key removable in both positions.

Quarter turn with cylinder AISI 316, round cylinder, screw and washer stainless steel.

Each cylinder has one silver steel key with polyamide gF grip black.

Key removable in both positions.

Supplier's Site
Safety Quarter Turn without Mask - 1000 - EMKA Incorporated
Middletown, PA, USA
Safety Quarter Turn without Mask
1000
Safety Quarter Turn without Mask 1000
Safety quarter turn: This lock is of a vibration proof design. Depending on the installation location and operational conditions, specific checks are necessary and/or supplementary measures of fastening required.

Safety quarter turn: This lock is of a vibration proof design. Depending on the installation location and operational conditions, specific checks are necessary and/or supplementary measures of fastening required.

Supplier's Site
Quarter Turn Hook Lever Lock, Slam Cam - 1000 - EMKA Incorporated
Middletown, PA, USA
Quarter Turn Hook Lever Lock, Slam Cam
1000
Quarter Turn Hook Lever Lock, Slam Cam 1000
Hook lever lock with 90° locking stroke, turn and pull movem ent to the cam

Hook lever lock with 90° locking stroke, turn and pull movement to the cam

Supplier's Site
Middletown, PA, USA
Compression Latch with T-Handle
1000
Compression Latch with T-Handle 1000
Shake and vibration proof The compression latch is of a vibration-proof design. This depends on the installation location and operational conditions. Specific checks are necessary and/or supplementary measures of fastening may be required.

Shake and vibration proof

The compression latch is of a vibration-proof design. This depends on the installation location and operational conditions. Specific checks are necessary and/or supplementary measures of fastening may be required.

Supplier's Site
Quarter Turn Stainless Steel - 1000 - EMKA Incorporated
Middletown, PA, USA
Quarter Turn Stainless Steel
1000
Quarter Turn Stainless Steel 1000
Housing material on choice: stainless steel with foamed seal or polyamide with o-ring, stainless steel nut

Housing material on choice: stainless steel with foamed seal or polyamide with o-ring, stainless steel nut

Supplier's Site
Middletown, PA, USA
Wing Knob Stainless Steel
1000
Wing Knob Stainless Steel 1000
Each cylinder with one key silver steel with polyamide grip black. Key removable in both positions.

Each cylinder with one key silver steel with polyamide grip black. Key removable in both positions.

Supplier's Site

Technical Specifications

  EMKA Incorporated EMKA Incorporated EMKA Incorporated EMKA Incorporated EMKA Incorporated EMKA Incorporated EMKA Incorporated EMKA Incorporated EMKA Incorporated EMKA Incorporated EMKA Incorporated EMKA Incorporated EMKA Incorporated EMKA Incorporated
Product Category Latches Latches Latches Latches Latches Latches Latches Latches Latches Latches Latches Latches Latches Latches
Product Number 1000 1000 1000 1000 1000 1000 1000 1000 1000 1000 1000 1000 1000 1000
Product Name Compression Latch Stainless Steel T-Handle Stainless Steel Stainless Quart Turn for Padlock Tool Operated - Fixed Cam Compression Latch Surface Mounted Insulated Door Latch Safety Quarter Turn Compression Latch with L-Handle L-Handle Stainless Steel Tool Operated - Adjustable Cam Compression Latch Compression Latch with Wing Knob Stainless Steel Quarter Turn with Cylinder Safety Quarter Turn without Mask Quarter Turn Hook Lever Lock, Slam Cam Compression Latch with T-Handle
Latch Types Compression Cam Cam Compression Cam Cam Compression Cam Compression Compression Cam Cam Slam Compression
Unlock Full Specs
to access all available technical data

Similar Products

 - 8938607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Latch Types Slide Bolts
Materials Steel
View Details
#3 Safety Latch Body, Tall Strike & Handle - Right - 3HTS4AL - Brixon Manufacturing Co.
Specs
Latch Types Safety Latch
Materials Aluminum
View Details
GN 218 -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details
Padlockable - Tool Operated - EMKA Incorporated
Specs
Latch Types Cam
Operation Tool Insert
Features Padlockable
View Details