RS Components, Ltd. 4077391

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4077391 - RS Components, Ltd.
Corby, Northants, United Kingdom
Four hole fixing for Csk M3 screws. 30 x 34mm O/A size. 3mm thick. Holds panels in horizontal or a variety of other positions. Supplied with hexagon key for torque adjustment Material = Aluminium Hinge Type = Torque-Adjustable Length = 30mm Width = 35mm Thickness = 3mm Fixing Method = Screw Finish = Anodised Fixing Hole Size = 3mm

Four hole fixing for Csk M3 screws. 30 x 34mm O/A size. 3mm thick. Holds panels in horizontal or a variety of other positions. Supplied with hexagon key for torque adjustment
Material = Aluminium
Hinge Type = Torque-Adjustable
Length = 30mm
Width = 35mm
Thickness = 3mm
Fixing Method = Screw
Finish = Anodised
Fixing Hole Size = 3mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 4077391
Hinge Type Constant Torque Friction Hinge
Unlock Full Specs
to access all available technical data

Similar Products

 - 2978624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Tee
Length 10 inch (254 mm)
Leaf Material Steel
View Details
 - 4366859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Spring
Leaf Thickness 0.1102 inch (2.8 mm)
Length 3.23 inch (82 mm)
View Details
 - 7264119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Leaf Thickness 0.1181 inch (3 mm)
Length 3.94 inch (100 mm)
Open Width 3.15 inch (80 mm)
View Details
 - 4365092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt
Leaf Thickness 0.0551 inch (1.4 mm)
Length 2.95 inch (75 mm)
View Details