LED Mounting Hardware LED Mount Self Ret 5mm Black 4MM
The ELM 3 series of LED spacers from Bivar are designed to fit 5mm (T-1 3/4) 3-leaded LEDs. ELM 3 self-retaining LED mounts serve as a lead forming fixture while uniformly aligning and elevating LEDs making assembly easier, uniformity better and display enhancement simple.
Fit 5mm LEDs with 3 leads. Made from extruded PVC
Hardware Type = LED Mount
For Use With = 5 mm LEDs
Delivery on production packaging - Bag. This product is non-returnable.
The ELM 3 series of LED spacers from Bivar are designed to fit 5mm (T-1 3/4) 3-leaded LEDs. ELM 3 self-retaining LED mounts serve as a lead forming fixture while uniformly aligning and elevating LEDs making assembly easier, uniformity better and display enhancement simple.
Fit 5mm LEDs with 3 leads. Made from extruded PVC
Hardware Type = LED Mount
For Use With = 5 mm LEDs
The ELM 3 series of LED spacers from Bivar are designed to fit 5mm (T-1 3/4) 3-leaded LEDs. ELM 3 self-retaining LED mounts serve as a lead forming fixture while uniformly aligning and elevating LEDs making assembly easier, uniformity better and display enhancement simple.
Fit 5mm LEDs with 3 leads. Made from extruded PVC
Hardware Type = LED Mount
For Use With = 5 mm LEDs
VAST STOCK CO., LIMITED | RS Components, Ltd. | |
---|---|---|
Product Category | LED Mounts and Lenses | LED Mounts and Lenses |
Product Number | ELM 3-4MM | 7529050P |
Product Name | LED Mounting Hardware | |
LED Hardware | LED Mount |