The RS Pro reinforced suction and delivery hose is a tough and flexible non-toxic transparent PVC hose, allowing easy identification of blockages. It has excellent resistance to pressure, vacuum, abrasion and accidental crushing with a coarse pitch and steel helix spring preventing bulging and bursting. The RS Pro reinforced hose is highly flexible over a wide temperature range and its smooth bore reduces flow loss.
The RS Pro reinforced hose is suitable for the suction and delivery of water, slurries, granules, foodstuffs and dilute chemicals. It is ideally suited to applications in the agricultural, food processing, plastics handling, marine and construction industries. It is UV compounded to resist atmospheric conditions and is ideally suited to external applications.
⢠Non-toxic and suitable for food applications. ⢠Resistant to full vacuum. ⢠UV compounded to maintain clarity. ⢠Knocked back if flattened. ⢠Optimum flow maintained by the smooth bore. ⢠Anti-static feature. ⢠Tough, flexible and durable under normal operating conditions. ⢠Independently tested to European Food Regulation 10/2011. ⢠Suitable for repeat use with all food types (excluding fatty foods) at full temperature range. ⢠RoHS and REACh compliant
Inner Diameter = 19mm
Outer Diameter = 26mm
Material = PVC
Length = 5m
Colour = Clear
Bend Radius = 38 (Minimum)mm
Reinforced = Yes
RS Components, Ltd. | |
---|---|
Product Category | HVAC Ductwork |
Product Number | 1369498 |
Type | PVC / CPVC Ducting |