A tough and flexible non-toxic transparent PVC hose, allowing easy identification of blockages. It has a UV compounded to maintain clarity. Its high tensile carbon steel helix prevents bulging and bursting and is resistant to pressure, vacuum, abrasion and accidental crushing. The RS Pro hose is highly flexible over a wide temperature range and the smooth bore reduces flow loss.
The RS Pro non-toxic hose is ideal for the suction and delivery of water, slurries, granules and dilute chemicals. It is ideally suited to applications in agricultural, food processing, plastics handling, marine and construction industries.
⢠Optimum flow maintained by the smooth bore. ⢠Non-toxic. ⢠Resistant to full vacuum. ⢠UV compounded to maintain clarity. ⢠Knocked back if flattened. ⢠Anti-static feature. ⢠Tough, flexible and durable under normal operating conditions. ⢠Temperature Range: -10 °C to +55 °C
Inner Diameter = 38mm
Outer Diameter = 47mm
Material = PVC
Length = 30m
Colour = Clear
Bend Radius = 95 (Minimum)mm
Reinforced = Yes
RS Components, Ltd. | |
---|---|
Product Category | HVAC Ductwork |
Product Number | 1369527 |
Type | PVC / CPVC Ducting |