51 oz-in Min.Holding torque, NEMA size 17 Frame Hybrid Stepper Motor
Stock Drive Products & Sterling Instrument - SDP/SI | |
---|---|
Product Category | Stepper Motors (rotary) |
Product Number | S9117M-S15HT |
Product Name | Hybrid Stepper Motors (inch) |
DC Voltage Range | 4.0 VDC |
Current per Phase | 1.2 amps |
Holding Torque | 36 In-oz (25 N-cm) |
Step Angle | 0.90 to 1.80 degrees |