The S9123C-S18GM005 is a NEMA size 23 offset stepper gearmotor with a 5:1 gear ratio and a 1.8° step angle, designed for light-duty applications. It has a maximum holding torque of 500 oz-in, a maximum input speed of 1000 rpm, and supports radial and axial shaft loading up to 15 lb each. The gearhead housing and mounting flanges are made of Ryton® engineering resin, with a stainless steel output shaft and gears. Phase resistance is 0.37 ohms ±10% at 25°C, and maximum rated current is 4.70 A per phase. Operating temperature ranges from -40°F to +255°F. Weight is 45 oz, overall length is 5.96 in, and maximum backlash is 45 arc minutes. The output shaft has a diameter of 0.205 in with four mounting holes. Red/White and Green/White leads must be electrically isolated. Minimum efficiency is 80%.
With so many Brushless (BLDC) Motor, Brushed (PMDC) Motor, Motor Controller, Gearmotor (PMDC), Gearhead, Actuator, Hybrid Stepper Motor, and AGV /AMR Gearmotor (BLDC) options available it can be tricky when selecting the best product or group of products for a specific application. To save you time and unnecessary costs, Designatronics SDP/SI has developed a different approach to achieve the results you need. Collaborate with us!
Optimum motor, actuator, drive, and controller selection is made easier during the development stage of a project through open dialogue with our engineering team, ensuring the best trade-off between system performance, availability, and cost. Schedule a collaborative consultation to explore options.
Partnering with Nidec® Automation, ElectroCraft®, and Dings’® Motion, SDP/SI provides high performance and precision solutions for robotics and industrial automation industries.
Because of the personalized approach to each mechatronic solution, a limited selection of motors, frameless motors, and gearheads are offered through the E-Store. Explore our full product line, including DC Motors, Electric Motor Controllers, Gearheads, Linear Actuators, AGV / Mobility Gearmotors, and more here.
DC Brushless Motors
Stepper Motors
Frameless Motors
Linear Actuators
DC Brushed Motors
Mobility Gearmotors
AGV Solutions
Gearheads
Motor Controllers
Integrated Motors
PMDC Gearmotors
AC Motors
Accessories
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gearmotors |
| Product Number | S9123C-S18GM005 |
| Product Name | Stepper Gearmotor: 5.96" Overall Length, Nema Size 23, With a Holding Torque of 500 oz-in |
| Motor Type | Stepper Motor |
| Step Angle | 1.80 degrees |
| Continuous Current | 4.7 amps |
| Gearbox Ratio | 5 : 1 |