Stepper Motors are built by ARC Systems to the precise requirements of a customer's application and are available in frame sizes 8 to 23.
ARC Systems, Inc. | |
---|---|
Product Category | Stepper Motors (rotary) |
Product Number | 2015-03 |
Product Name | Stepper Motor |
Standard DC Voltage | 24V |
DC Voltage Range | 24.0 VDC |
Holding Torque | ? to 35 In-oz (? to 25 N-cm) |
Step Angle | 15.00 degrees |
Continuous Current | 1.26 amps |