Type 303Se should be considered for use in applications such as shafts, valve bodies, valves, valve trim, and fittings. This steel possesses non-galling properties that make disassembly of parts easy and help to avoid scratching or galling in moving parts.
Alloy 303Se alloy is a free-machining stainless steel specifically designed to exhibit improved machinability. It is a non-magnetic austenitic stainless steel which is not hardenable by heat treatment. Selenium replaces sulfur to produce the free-machining characteristics and has somewhat improved formability over 303. The good mechanical and corrosion-resistant properties of the lower-sulfur grade are retained to the extent possible.
Ulbrich Stainless Steels & Special Metals, Inc. | |
---|---|
Product Category | Metal Shapes and Stock |
Product Number | 303SE |
Product Name | Stainless Steel Alloy, Austenitic |
Type | Stainless; Alloy |
Shape / Form | Plate (optional feature); Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Wire; Sheet, Strip, Plate; Wire - Profile, Round, Square, Rectangular Cross Sections |
Features | Austenitic; Corrosion Resistant; Die / Cold Work |
Processing, Temper & Finish | Wrought; Cold Finished, Rolled or Cold Drawn; Annealed |
Applications | Wear resistant parts or tooling; Shafts, Valve Bodies, Valves, Valve Trim, and Fittings |