MP Metal Products Datasheets for Metal Shapes and Stock
Metal shapes and stock includes metals and alloys in the form of bars, rods, beams, plates, foils, and other standard shapes. Depending on the type of selection activity and application, a metal shape may be selected based on its material type or from specific mechanical properties relative to the service conditions.
Metal Shapes and Stock: Learn more
| Product Name | Notes |
|---|---|
| ANGLES provide two directional support, in hidden or exposed applications. They are typically used as construction supports, edging and bracing. Slots, notches and other holes are often included. MP Metal... | |
| CHANNELS provide continuous support for a variety of applications. They are used to stiffen plastic sleeves, offer strength to other components and provide cosmetic covers. Channels typically have a base,... | |
| COMMON SHAPES are used in a variety of applications across different industries. Sometimes common tooling can be modified to meet unique requirements. MP Metal Products specializes in custom roll forming. | |
| CONSTRUCTION PARTS are shapes often used in the building and construction industry with applications in commercial, residential, agricultural and industrial markets. We work with engineers, designers, product managers and inventors... | |
| CUSTOM SHAPES fit unique applications. The tooling is usually proprietary. Parts are typically produced to order and not stocked. MP Metal Products specializes in custom roll forming. We have been... | |
| HATS provide stable support, sometimes in structural applications. Hats offer flat surfaces for fastening and often include notches and other mounting holes. MP Metal Products specializes in custom roll forming. | |
| HEAT TRANSFER PLATES offer an efficient method to distribute radiant heat from sources like PEX tubing. They are made in a variety of gauges, shapes and sizes. MP Metal Products... | |
| MP Metal Products specializes in custom roll forming. We have been a manufacturer of custom roll formed shapes since 1965. We roll form ferrous and non-ferrous metals into a variety... | |
| PANELS offer wide coverage to an area with a thin metal surface. Applications include roofs, walls, side panels, shelters and the like. MP Metal Products specializes in custom roll forming. | |
| RINGS are rolled and bent into circular patterns from angles, channels and special shapes. They often are used to join or seal two other parts, such as drums and lids. | |
| Zee SECTIONS or Z's provide multiple surfaces for mounting, support and fastening. They are often used as trims, edgings, frames and structural components. Description: MP Metal Products specializes in custom... |