Stamping Services
Service Detail from MP Metal Products

Capabilities
With more than 35 roll formers and related metal forming equipment, M.P. Metal Products has the capability to roll form a wide range of profiles. We process metal strip, coil and sheet in gage thickness from 0.005" up to 0.165", and widths up to 48" depending on the shape. M.P. Metal Products specializes in private-label manufacturing typically for OEM accounts expecting quality parts delivered on time.
- Roll Forming
- Stamping
- Press Braking
- Slitting
- Bending
- Perforating
- Pre-punching
- Post-punching
- In line operations
- Secondary operations
- Assembly
- Packaging
Specifications
Company Information
M. P. Metal Products offers value added services, including stamping, press braking, slitting, inline piercing & punching. Gages range from 0.005" to 0.165", & widths from 1/2" to 48" in various alloys, tempers, and finishes, in simple or complex shapes.
Stamping Capabilities
Progressive Dies
Secondary Operations
Anodizing; Black Oxide; Drilling / Tapping; Electroplating; Grinding; Painting / Powder Coating; Toolmaking
Gauge / Thickness Range
0.005" to 0.165"
More Information
Product Announcements