Hoover Steel, Inc. Wide Flange Steel Beam 12"

Description
WF Beams Larger sizes available upon request.

Suppliers

Company
Product
Description
Supplier Links
Wide Flange Steel Beam - 12
Schwenksville, PA, USA
Wide Flange Steel Beam
12"
Wide Flange Steel Beam 12"
WF Beams Larger sizes available upon request.

WF Beams
Larger sizes available upon request.

Supplier's Site
Wide Flange Steel Beam - 12
Schwenksville, PA, USA
Wide Flange Steel Beam
12"
Wide Flange Steel Beam 12"
WF Beams Larger sizes available upon request.

WF Beams
Larger sizes available upon request.

Supplier's Site
Wide Flange Steel Beam - 12
Schwenksville, PA, USA
Wide Flange Steel Beam
12"
Wide Flange Steel Beam 12"
WF Beams Larger sizes available upon request.

WF Beams
Larger sizes available upon request.

Supplier's Site
Steel I  Beam - 12
Schwenksville, PA, USA
Steel I Beam
12"
Steel I Beam 12"
Structural steel beam

Structural steel beam

Supplier's Site
Aluminum Channel - 12
Schwenksville, PA, USA
Aluminum Channel
12"
Aluminum Channel 12"
Aluminum Channel 6063 – T52 Extruded Channel has square / sharp corners (inside and outside) 6061 – T6 American Standard Structural Channel has tapered flanges and radius corners (inside only) Inquire for other sizes and types.

Aluminum Channel

6063 – T52 Extruded Channel has square / sharp corners (inside and outside)

6061 – T6 American Standard Structural Channel has tapered flanges and radius corners (inside only)

Inquire for other sizes and types.

Supplier's Site
Wide Flange Steel Beam - 12
Schwenksville, PA, USA
Wide Flange Steel Beam
12"
Wide Flange Steel Beam 12"
WF Beams Larger sizes available upon request.

WF Beams
Larger sizes available upon request.

Supplier's Site
Wide Flange Steel Beam - 12
Schwenksville, PA, USA
Wide Flange Steel Beam
12"
Wide Flange Steel Beam 12"
WF Beams Larger sizes available upon request.

WF Beams
Larger sizes available upon request.

Supplier's Site
Wide Flange Steel Beam - 12
Schwenksville, PA, USA
Wide Flange Steel Beam
12"
Wide Flange Steel Beam 12"
WF Beams Larger sizes available upon request.

WF Beams
Larger sizes available upon request.

Supplier's Site
Steel I  Beam - 12
Schwenksville, PA, USA
Steel I Beam
12"
Steel I Beam 12"
Structural steel beam

Structural steel beam

Supplier's Site
Wide Flange Steel Beam - 12
Schwenksville, PA, USA
Wide Flange Steel Beam
12"
Wide Flange Steel Beam 12"
WF Beams Larger sizes available upon request.

WF Beams
Larger sizes available upon request.

Supplier's Site
Aluminum Channel - 12
Schwenksville, PA, USA
Aluminum Channel
12"
Aluminum Channel 12"
Aluminum Channel 6063 – T52 Extruded Channel has square / sharp corners (inside and outside) 6061 – T6 American Standard Structural Channel has tapered flanges and radius corners (inside only) Inquire for other sizes and types.

Aluminum Channel

6063 – T52 Extruded Channel has square / sharp corners (inside and outside)

6061 – T6 American Standard Structural Channel has tapered flanges and radius corners (inside only)

Inquire for other sizes and types.

Supplier's Site
Wide Flange Steel Beam - 12
Schwenksville, PA, USA
Wide Flange Steel Beam
12"
Wide Flange Steel Beam 12"
WF Beams Larger sizes available upon request.

WF Beams
Larger sizes available upon request.

Supplier's Site
Wide Flange Steel Beam - 12
Schwenksville, PA, USA
Wide Flange Steel Beam
12"
Wide Flange Steel Beam 12"
WF Beams Larger sizes available upon request.

WF Beams
Larger sizes available upon request.

Supplier's Site
Wide Flange Steel Beam - 12
Schwenksville, PA, USA
Wide Flange Steel Beam
12"
Wide Flange Steel Beam 12"
WF Beams Larger sizes available upon request.

WF Beams
Larger sizes available upon request.

Supplier's Site
Wide Flange Steel Beam - 12
Schwenksville, PA, USA
Wide Flange Steel Beam
12"
Wide Flange Steel Beam 12"
WF Beams Larger sizes available upon request.

WF Beams
Larger sizes available upon request.

Supplier's Site
Wide Flange Steel Beam - 12
Schwenksville, PA, USA
Wide Flange Steel Beam
12"
Wide Flange Steel Beam 12"
WF Beams Larger sizes available upon request.

WF Beams
Larger sizes available upon request.

Supplier's Site
Aluminum Channel - 12
Schwenksville, PA, USA
Aluminum Channel
12"
Aluminum Channel 12"
Aluminum Channel 6063 – T52 Extruded Channel has square / sharp corners (inside and outside) 6061 – T6 American Standard Structural Channel has tapered flanges and radius corners (inside only) Inquire for other sizes and types.

Aluminum Channel

6063 – T52 Extruded Channel has square / sharp corners (inside and outside)

6061 – T6 American Standard Structural Channel has tapered flanges and radius corners (inside only)

Inquire for other sizes and types.

Supplier's Site
Wide Flange Steel Beam - 12
Schwenksville, PA, USA
Wide Flange Steel Beam
12"
Wide Flange Steel Beam 12"
WF Beams Larger sizes available upon request.

WF Beams
Larger sizes available upon request.

Supplier's Site
Standard Channel - 12
Schwenksville, PA, USA
Standard Channel
12"
Standard Channel 12"
Standard Channels Standard Length: 20 FT or 40 FT 25 lbs per foot

Standard Channels
Standard Length: 20 FT or 40 FT
25 lbs per foot

Supplier's Site
Steel I  Beam - 12
Schwenksville, PA, USA
Steel I Beam
12"
Steel I Beam 12"
Structural steel beam

Structural steel beam

Supplier's Site
Wide Flange Steel Beam - 12
Schwenksville, PA, USA
Wide Flange Steel Beam
12"
Wide Flange Steel Beam 12"
WF Beams Larger sizes available upon request.

WF Beams
Larger sizes available upon request.

Supplier's Site
Wide Flange Steel Beam - 12
Schwenksville, PA, USA
Wide Flange Steel Beam
12"
Wide Flange Steel Beam 12"
WF Beams Larger sizes available upon request.

WF Beams
Larger sizes available upon request.

Supplier's Site
Steel I  Beam - 12
Schwenksville, PA, USA
Steel I Beam
12"
Steel I Beam 12"
Structural steel beam

Structural steel beam

Supplier's Site
Wide Flange Steel Beam - 12
Schwenksville, PA, USA
Wide Flange Steel Beam
12"
Wide Flange Steel Beam 12"
WF Beams Larger sizes available upon request.

WF Beams
Larger sizes available upon request.

Supplier's Site
Wide Flange Steel Beam - 12
Schwenksville, PA, USA
Wide Flange Steel Beam
12"
Wide Flange Steel Beam 12"
WF Beams Larger sizes available upon request.

WF Beams
Larger sizes available upon request.

Supplier's Site
Wide Flange Steel Beam - 12
Schwenksville, PA, USA
Wide Flange Steel Beam
12"
Wide Flange Steel Beam 12"
WF Beams Larger sizes available upon request.

WF Beams
Larger sizes available upon request.

Supplier's Site
Standard Channel - 12
Schwenksville, PA, USA
Standard Channel
12"
Standard Channel 12"
Standard Channels Standard Length: 20 FT or 40 FT 20.7 lbs per foot

Standard Channels
Standard Length: 20 FT or 40 FT
20.7 lbs per foot

Supplier's Site
Wide Flange Steel Beam - 12
Schwenksville, PA, USA
Wide Flange Steel Beam
12"
Wide Flange Steel Beam 12"
WF Beams Larger sizes available upon request.

WF Beams
Larger sizes available upon request.

Supplier's Site
Standard Channel - 12
Schwenksville, PA, USA
Standard Channel
12"
Standard Channel 12"
Standard Channels Standard Length: 20 FT or 40 FT 30 lbs per foot

Standard Channels
Standard Length: 20 FT or 40 FT
30 lbs per foot

Supplier's Site
Wide Flange Steel Beam - 12
Schwenksville, PA, USA
Wide Flange Steel Beam
12"
Wide Flange Steel Beam 12"
WF Beams Larger sizes available upon request.

WF Beams
Larger sizes available upon request.

Supplier's Site

Technical Specifications

  Hoover Steel, Inc. Hoover Steel, Inc. Hoover Steel, Inc. Hoover Steel, Inc. Hoover Steel, Inc.
Product Category Metal Shapes and Stock Metal Shapes and Stock Metal Shapes and Stock Metal Shapes and Stock Metal Shapes and Stock
Product Number 12" 12" 12" 12" 12"
Product Name Wide Flange Steel Beam Aluminum Channel Standard Channel Standard Channel Standard Channel
Type CarbonSteel Aluminum CarbonSteel CarbonSteel CarbonSteel
Unlock Full Specs
to access all available technical data

Similar Products

Nitronic® 50 / HPA N50 - Sheet - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Stainless; Alloy
Shape / Form Profile or Structural Shape; Sheet; Semi-finished, Mill Stock or Near Net Shapes
Features Austenitic; Corrosion Resistant; Superalloy
View Details
Custom Roll Formed Common Shapes -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details
Ta 99.9% Ø21x5mm - 0481638 - 0481638 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Type Refractory / Reactive; Tantalum
Shape / Form Semi-finished, Mill Stock or Near Net Shapes;

Disc

Width / OD 0.8268 inch (21 mm)
View Details
Leaded and Tin Brass Alloy -  - Ulbrich Stainless Steels & Special Metals, Inc.
Ulbrich Stainless Steels & Special Metals, Inc.
Specs
Type Copper; Alloy
Shape / Form Semi-finished, Mill Stock or Near Net Shapes; Wire; Wire – Profile, Round, Flat, Square
Features Corrosion Resistant; Die / Cold Work; Lead Additions
View Details