Hoover Steel, Inc. Wide Flange Steel Beam 10"

Description
WF Beams Larger sizes available upon request.

Suppliers

Company
Product
Description
Supplier Links
Wide Flange Steel Beam - 10
Schwenksville, PA, USA
Wide Flange Steel Beam
10"
Wide Flange Steel Beam 10"
WF Beams Larger sizes available upon request.

WF Beams
Larger sizes available upon request.

Supplier's Site
Wide Flange Steel Beam - 10
Schwenksville, PA, USA
Wide Flange Steel Beam
10"
Wide Flange Steel Beam 10"
WF Beams Larger sizes available upon request.

WF Beams
Larger sizes available upon request.

Supplier's Site
Aluminum Channel - 10
Schwenksville, PA, USA
Aluminum Channel
10"
Aluminum Channel 10"
Aluminum Channel 6063 – T52 Extruded Channel has square / sharp corners (inside and outside) 6061 – T6 American Standard Structural Channel has tapered flanges and radius corners (inside only) Inquire for other sizes and types.

Aluminum Channel

6063 – T52 Extruded Channel has square / sharp corners (inside and outside)

6061 – T6 American Standard Structural Channel has tapered flanges and radius corners (inside only)

Inquire for other sizes and types.

Supplier's Site
Steel I  Beam - 10
Schwenksville, PA, USA
Steel I Beam
10"
Steel I Beam 10"
Structural steel beam

Structural steel beam

Supplier's Site
Standard Channel - 10
Schwenksville, PA, USA
Standard Channel
10"
Standard Channel 10"
Standard Channels Standard Length: 20 FT or 40 FT 25 lbs per foot

Standard Channels
Standard Length: 20 FT or 40 FT
25 lbs per foot

Supplier's Site
Standard Channel - 10
Schwenksville, PA, USA
Standard Channel
10"
Standard Channel 10"
Standard Channels Standard Length: 20 FT or 40 FT 30 lbs per foot

Standard Channels
Standard Length: 20 FT or 40 FT
30 lbs per foot

Supplier's Site
Wide Flange Steel Beam - 10
Schwenksville, PA, USA
Wide Flange Steel Beam
10"
Wide Flange Steel Beam 10"
WF Beams Larger sizes available upon request.

WF Beams
Larger sizes available upon request.

Supplier's Site
Standard Channel - 10
Schwenksville, PA, USA
Standard Channel
10"
Standard Channel 10"
Standard Channels Standard Length: 20 FT or 40 FT 15.3 lbs per foot

Standard Channels
Standard Length: 20 FT or 40 FT
15.3 lbs per foot

Supplier's Site
Steel I  Beam - 10
Schwenksville, PA, USA
Steel I Beam
10"
Steel I Beam 10"
Structural steel beam

Structural steel beam

Supplier's Site
Wide Flange Steel Beam - 10
Schwenksville, PA, USA
Wide Flange Steel Beam
10"
Wide Flange Steel Beam 10"
WF Beams Larger sizes available upon request.

WF Beams
Larger sizes available upon request.

Supplier's Site
Wide Flange Steel Beam - 10
Schwenksville, PA, USA
Wide Flange Steel Beam
10"
Wide Flange Steel Beam 10"
WF Beams Larger sizes available upon request.

WF Beams
Larger sizes available upon request.

Supplier's Site
Wide Flange Steel Beam - 10
Schwenksville, PA, USA
Wide Flange Steel Beam
10"
Wide Flange Steel Beam 10"
WF Beams Larger sizes available upon request.

WF Beams
Larger sizes available upon request.

Supplier's Site
Wide Flange Steel Beam - 10
Schwenksville, PA, USA
Wide Flange Steel Beam
10"
Wide Flange Steel Beam 10"
WF Beams Larger sizes available upon request.

WF Beams
Larger sizes available upon request.

Supplier's Site
Wide Flange Steel Beam - 10
Schwenksville, PA, USA
Wide Flange Steel Beam
10"
Wide Flange Steel Beam 10"
WF Beams Larger sizes available upon request.

WF Beams
Larger sizes available upon request.

Supplier's Site
Wide Flange Steel Beam - 10
Schwenksville, PA, USA
Wide Flange Steel Beam
10"
Wide Flange Steel Beam 10"
WF Beams Larger sizes available upon request.

WF Beams
Larger sizes available upon request.

Supplier's Site
Wide Flange Steel Beam - 10
Schwenksville, PA, USA
Wide Flange Steel Beam
10"
Wide Flange Steel Beam 10"
WF Beams Larger sizes available upon request.

WF Beams
Larger sizes available upon request.

Supplier's Site
Wide Flange Steel Beam - 10
Schwenksville, PA, USA
Wide Flange Steel Beam
10"
Wide Flange Steel Beam 10"
WF Beams Larger sizes available upon request.

WF Beams
Larger sizes available upon request.

Supplier's Site
Wide Flange Steel Beam - 10
Schwenksville, PA, USA
Wide Flange Steel Beam
10"
Wide Flange Steel Beam 10"
WF Beams Larger sizes available upon request.

WF Beams
Larger sizes available upon request.

Supplier's Site
Standard Channel - 10
Schwenksville, PA, USA
Standard Channel
10"
Standard Channel 10"
Standard Channels Standard Length: 20 FT or 40 FT 20 lbs per foot

Standard Channels
Standard Length: 20 FT or 40 FT
20 lbs per foot

Supplier's Site
Wide Flange Steel Beam - 10
Schwenksville, PA, USA
Wide Flange Steel Beam
10"
Wide Flange Steel Beam 10"
WF Beams Larger sizes available upon request.

WF Beams
Larger sizes available upon request.

Supplier's Site
Wide Flange Steel Beam - 10
Schwenksville, PA, USA
Wide Flange Steel Beam
10"
Wide Flange Steel Beam 10"
WF Beams Larger sizes available upon request.

WF Beams
Larger sizes available upon request.

Supplier's Site
Wide Flange Steel Beam - 10
Schwenksville, PA, USA
Wide Flange Steel Beam
10"
Wide Flange Steel Beam 10"
WF Beams Larger sizes available upon request.

WF Beams
Larger sizes available upon request.

Supplier's Site
Steel I  Beam - 10
Schwenksville, PA, USA
Steel I Beam
10"
Steel I Beam 10"
Structural steel beam

Structural steel beam

Supplier's Site
Wide Flange Steel Beam - 10
Schwenksville, PA, USA
Wide Flange Steel Beam
10"
Wide Flange Steel Beam 10"
WF Beams Larger sizes available upon request.

WF Beams
Larger sizes available upon request.

Supplier's Site
Wide Flange Steel Beam - 10
Schwenksville, PA, USA
Wide Flange Steel Beam
10"
Wide Flange Steel Beam 10"
WF Beams Larger sizes available upon request.

WF Beams
Larger sizes available upon request.

Supplier's Site
Aluminum Channel - 10
Schwenksville, PA, USA
Aluminum Channel
10"
Aluminum Channel 10"
Aluminum Channel 6063 – T52 Extruded Channel has square / sharp corners (inside and outside) 6061 – T6 American Standard Structural Channel has tapered flanges and radius corners (inside only) Inquire for other sizes and types.

Aluminum Channel

6063 – T52 Extruded Channel has square / sharp corners (inside and outside)

6061 – T6 American Standard Structural Channel has tapered flanges and radius corners (inside only)

Inquire for other sizes and types.

Supplier's Site
Wide Flange Steel Beam - 10
Schwenksville, PA, USA
Wide Flange Steel Beam
10"
Wide Flange Steel Beam 10"
WF Beams Larger sizes available upon request.

WF Beams
Larger sizes available upon request.

Supplier's Site

Technical Specifications

  Hoover Steel, Inc. Hoover Steel, Inc. Hoover Steel, Inc. Hoover Steel, Inc. Hoover Steel, Inc. Hoover Steel, Inc.
Product Category Metal Shapes and Stock Metal Shapes and Stock Metal Shapes and Stock Metal Shapes and Stock Metal Shapes and Stock Metal Shapes and Stock
Product Number 10" 10" 10" 10" 10" 10"
Product Name Wide Flange Steel Beam Aluminum Channel Standard Channel Standard Channel Standard Channel Standard Channel
Type CarbonSteel Aluminum CarbonSteel CarbonSteel CarbonSteel CarbonSteel
Unlock Full Specs
to access all available technical data

Similar Products

Solid Sintered Bronze Bars (metric) - A 7B 4MSSB064 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Copper
Shape / Form Profile or Structural Shape; Bar Stock
Applications Wear resistant parts or tooling
View Details
Precision Thin Stainless Steel & Stainless Steel Alloys -  - Arnold Magnetic Technologies
Specs
Type Stainless
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Features Corrosion Resistant
View Details
 - 6614769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Stainless
Shape / Form Flats / Rectangular Bar; Bar Stock
Width / OD 1.18 inch (30 mm)
View Details
Resistance Alloy - ZERANIN® 30 - Isabellenhutte USA
Specs
Type Copper; Alloy; Miscellaneous Nonferrous Metal or Alloy
Processing, Temper & Finish Annealed; Enameled
Applications Resistance Alloy / Heating
View Details